Long product name PUMA Future 18.1 Netfit FG/AG Football Unisex Green
:
Future 18.1 Netfit FG/AG, 37.5
The long product name of PUMA Future 18.1 Netfit FG/AG Football Unisex Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Future 18.1 Netfit FG/AG, 37.5
More>>>
Short summary description PUMA Future 18.1 Netfit FG/AG Football Unisex Green:
This short summary of the PUMA Future 18.1 Netfit FG/AG Football Unisex Green data-sheet is auto-generated and uses the product title and the first six key specs.
PUMA Future 18.1 Netfit FG/AG, Football, Unisex, Green, Child, Pattern, Molded studs
Long summary description PUMA Future 18.1 Netfit FG/AG Football Unisex Green:
This is an auto-generated long summary of PUMA Future 18.1 Netfit FG/AG Football Unisex Green based on the first three specs of the first five spec groups.
PUMA Future 18.1 Netfit FG/AG. Activity: Football, Gender: Unisex, Product main colour: Green. Outsole material: Thermoplastic polyurethane (TPU), Upper details: NETFIT. Quantity per pack: 1 pc(s)