location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ProduceShop GF200COTV patio umbrella Beach umbrella Round Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProduceShop Check ‘ProduceShop’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GF200COTV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GF200COTV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640169386275
Category: Patio Umbrellas Check ‘ProduceShop’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProduceShop: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:15:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ProduceShop GF200COTV patio umbrella Beach umbrella Round Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cotton canopy with high density to provide a cooler shade
  • - Very easy to anchor, thanks to its helical screw fixer and patented crank tube
  • - It can be anchored in any soil in just a few seconds
  • - It remains anchored even in case of strong winds
  • - Diameter 200 cm
  • - Velcro strip closing
  • - 8 reinforced ribs
  • - Tilt mechanism
  • - Bag with reinforced shoulder strap
  • - Weight: 2,5 Kg
  • - Pole length including ferrule 118cm
  • - Total height: 190 cm (just like traditional parasols)
  • - Choice of colours
  • - If you are a retailer or wholesaler you may get in contact for a RFP as we are the only producer and retailer of this patented parasol
Long product name ProduceShop GF200COTV patio umbrella Beach umbrella Round Green, White :
The long product name of ProduceShop GF200COTV patio umbrella Beach umbrella Round Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GiraFacile Beach Parasol Easy & Fast Installation 200cm Cotton Artemis, Dark Green
More>>>
Short summary description ProduceShop GF200COTV patio umbrella Beach umbrella Round Green, White:
This short summary of the ProduceShop GF200COTV patio umbrella Beach umbrella Round Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

ProduceShop GF200COTV, Beach umbrella, Round, Green, White, Cotton, Steel, Steel

Long summary description ProduceShop GF200COTV patio umbrella Beach umbrella Round Green, White:
This is an auto-generated long summary of ProduceShop GF200COTV patio umbrella Beach umbrella Round Green, White based on the first three specs of the first five spec groups.

ProduceShop GF200COTV. Type: Beach umbrella, Shape: Round, Product colour: Green, White. Canopy diameter: 2 m, Pole diameter: 3.2 cm, Height: 1900 mm