location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Princess Royal Cordless Kettle 2L, Black electric kettle 2200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Princess Check ‘Princess’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Royal Cordless Kettle 2L, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
232144ZWART show
Show alternative article codes used in the online market place
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Princess’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Princess: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Princess Royal Cordless Kettle 2L, Black electric kettle 2200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 L Black
  • - 2200 W
  • - Water level indicator Concealed heating element Auto power off
  • - Cordless Cord storage
More>>>
Short summary description Princess Royal Cordless Kettle 2L, Black electric kettle 2200 W:
This short summary of the Princess Royal Cordless Kettle 2L, Black electric kettle 2200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Princess Royal Cordless Kettle 2L, Black, 2 L, 2200 W, Black, Water level indicator, Cordless

Long summary description Princess Royal Cordless Kettle 2L, Black electric kettle 2200 W:
This is an auto-generated long summary of Princess Royal Cordless Kettle 2L, Black electric kettle 2200 W based on the first three specs of the first five spec groups.

Princess Royal Cordless Kettle 2L, Black. Water tank capacity: 2 L. Power: 2200 W. Product colour: Black, Water level indicator. Cordless

Features
Water tank capacity *
2 L
Product colour *
Black
Water level indicator
Yes
Concealed heating element
Yes
Ergonomics
Auto power off *
Yes
Cordless *
Yes
Ergonomics
Cord storage
Yes
360° rotational base
No
Non-slip feet
Yes
Power
Power *
2200 W
Other features
Power requirements
220-240V
Brand Image Product code Product Stock Price from
Princess Mirror Transparant Kettle 1,5L electric kettle 1.5 L 2400 W Silver Princess Mirror Transparant Kettle 1,5L electric kettle 1.5 L 2400 W Silver
(show image)
231112 Mirror Transparant Kettle 1,5L 0.00
(excl. VAT)
0 (incl. VAT)
Princess Royal Cordless Kettle 2.0L, White electric kettle 2 L 2200 W Princess Royal Cordless Kettle 2.0L, White electric kettle 2 L 2200 W
(show image)
232144WIT Royal Cordless Kettle 2.0L, White 0.00
(excl. VAT)
0 (incl. VAT)