Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26543196 data-sheets &
28884 brands
– register (free)
Electric Kettles
Princess Royal Cordless Kettle 1.0L electric kettle 1 L 1100 W White
Princess Royal Cordless Kettle 1.0L electric kettle 1 L 1100 W White
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Princess
Product name:
Royal Cordless Kettle 1.0L
Product code:
2146
Category:
Electric Kettles
Icecat Product ID:
312707
Data-sheet quality:
created/standardized by Icecat
Product views:
56342
Info modified on:
04 Apr 2019, 05:12:10
Specs
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE