Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26556962 data-sheets &
28890 brands
– register (free)
Electric Kettles
Princess Royal Cordless Kettle 2.0L, White electric kettle 2 L 2200 W
Princess Royal Cordless Kettle 2.0L, White electric kettle 2 L 2200 W
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Princess
Product name:
Royal Cordless Kettle 2.0L, White
Product code:
2144WIT
Category:
Electric Kettles
Icecat Product ID:
312282
Data-sheet quality:
created/standardized by Icecat
Product views:
23579
Info modified on:
04 Apr 2019, 05:11:57
Specs
Similar products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE