location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Princess 182626 Family Castel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Princess Check ‘Princess’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
182626 Family Castel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01.182626.01.050 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712836826267 show
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Princess’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Princess: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 14:52:30
The date of the most recent change of this product data-sheet in Icecat.
Princess 01.182626.01.050 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Princess 182626 Family Castel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Provide your entire family with chips and snacks thanks to the 3 litres volume
  • - The cool zone prevents crumbs from burning and keeps the oil much cleaner
  • - Frying made safe thanks to the safety oil filter that prevents splattering and fizzing
  • - Easy to clean thanks to the dishwasher safe parts
  • - Effective 2000 Watt power so the fryer heats up very quickly
Long product name Princess 182626 Family Castel :
The long product name of Princess 182626 Family Castel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

182626 Family Castle Deep Fat Fryer – Cool zone – Volume 3 litres
More>>>
Princess 182626 Family Castel:
The official description of Princess 182626 Family Castel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Princess 182626 Family Castle Deep Fat Fryer – Cool zone – Volume 3 litres
The Princess 182626 Family Castle Deep Fat Fryer makes it easy and safe to fry the most delicious chips and snacks at home. The large capacity of 3 litres makes it possible to fry chips and snacks for your entire family. You can adjust the temperature up to 190˚ so you can cook at the most healthy temperature.

Cool zone for healthy frying
A problem with many deep fat fryers is burning little crumbs that fall through the basket when you use the oil more than once. The Princess Family Castle Deep Fat Fryer has a special cool zone to prevent this from happening. All small particles end up in the cool zone beneath the heating element and the will not burn. This way, your oil stays cleaner for longer and you will not end up with black remnants on your fries that are very unhealthy.

Easy to clean
The stainless steel inner pan of the Princess Deep Fat Fryer can be removed so you can easily change the oil and clean the pan. All parts of the fat fryer are detachable and most parts are dishwasher safe so cleaning the fryer can be done in a jiffy. The handle on the frying basket can also be folded so it can easily be cleaned and stored.

Princess offers you 24 months warranty on all products

What’s in the box:
Princess Family Castle Deep Fat Fryer, basket with handle, removable stainless steel pan, instruction manual

Reasons to choose the Princess 182626 Family Castle Deep Fat Fryer:
Provide your entire family with chips and snacks thanks to the 3 litres volume
The cool zone prevents crumbs from burning and keeps the oil much cleaner
Easy to clean thanks to the dishwasher safe parts
Effective 2000 Watt power so the fryer heats up very quickly

Short summary description Princess 182626 Family Castel:
This short summary of the Princess 182626 Family Castel data-sheet is auto-generated and uses the product title and the first six key specs.

Princess 182626 Family Castel, Deep fryer, 3 L, 0.7 kg, 3 L, 190 °C, 4 person(s)

Long summary description Princess 182626 Family Castel:
This is an auto-generated long summary of Princess 182626 Family Castel based on the first three specs of the first five spec groups.

Princess 182626 Family Castel. Product type: Deep fryer, Capacity: 3 L, Fryer food capacity: 0.7 kg. Construction type: Single, Product colour: Stainless steel, Control type: Rotary. Display type: Analog. Power: 2000 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 400 mm, Depth: 170 mm, Height: 250 mm

Cool zone for healthy frying

A problem with many deep fat fryers is burning little crumbs that fall through the basket when you use the oil more than once. The Princess Family Castle Deep Fat Fryer has a special cool zone to prevent this from happening. All small particles end up in the cool zone beneath the heating element and the will not burn. This way, your oil stays cleaner for longer and you will not end up with black remnants on your fries that are very unhealthy.

Easy to clean

The stainless steel inner pan of the Princess Deep Fat Fryer can be removed so you can easily change the oil and clean the pan. All parts of the fat fryer are detachable and most parts are dishwasher safe so cleaning the fryer can be done in a jiffy. The handle on the frying basket can also be folded so it can easily be cleaned and stored.

Performance
Capacity *
3 L
Fryer food capacity *
0.7 kg
Oil content
3 L
Product type *
Deep fryer
Adjustable thermostat
Yes
Temperature (max)
190 °C
Low-fat frying
No
Number of persons
4 person(s)
Filtering
Yes
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Stainless steel
Material
Stainless steel
Cool touch handle(s)
Yes
Handle(s)
Yes
Foldable handle
Yes
Removable bowl *
Yes
Non-stick inner bowl
No
Internal coating
Stainless steel
Cord storage
Yes
Non-slip feet
Yes
Non-stick coating
Yes
Easy to clean
Yes
Cool zone
Yes
Control type *
Rotary
Dishwasher-proof parts *
Yes
Design
Removable heating element
Yes
Measuring scale
Yes
Indication
Built-in display *
No
Display type
Analog
Indication light
Yes
Power LED
Yes
Temperature-ready indicator
Yes
Power
Power *
2000 W
Auto power off
No
Overheat protection
Yes
AC input voltage
230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
400 mm
Depth
170 mm
Height
250 mm
Package width
425 mm
Package depth
220 mm
Package height
268 mm
Packaging content
Manual
Yes
Logistics data
Master (outer) cases per pallet
24 pc(s)
Products per pallet
48 pc(s)
Brand Image Product code Product Stock Price from
Princess 182021 Digital Aerofryer XL Princess 182021 Digital Aerofryer XL
(show image)
01.182021.01.001 182021 Digital Aerofryer XL 0.00
(excl. VAT)
0 (incl. VAT)
Princess 182725 Black Fryer Princess 182725 Black Fryer
(show image)
01.182725.01.001 182725 Black Fryer 0.00
(excl. VAT)
0 (incl. VAT)
Princess 183001 Superior Fryer 3200 Watts Princess 183001 Superior Fryer 3200 Watts
(show image)
01.183001.01.050 183001 Superior Fryer 3200 Watts 0.00
(excl. VAT)
0 (incl. VAT)
Princess 183002 Superior Fryer 3200 watt Princess 183002 Superior Fryer 3200 watt
(show image)
01.183002.01.050 183002 Superior Fryer 3200 watt 0.00
(excl. VAT)
0 (incl. VAT)
Princess 182020 Digital Aerofryer XL Princess 182020 Digital Aerofryer XL
(show image)
01.182020.01.001 182020 Digital Aerofryer XL 0.00
(excl. VAT)
0 (incl. VAT)
Princess 182004 Deep Fryer PRO Princess 182004 Deep Fryer PRO
(show image)
01.182004.01.050 182004 Deep Fryer PRO 0.00
(excl. VAT)
0 (incl. VAT)
Princess 183123 Double Fryer Princess 183123 Double Fryer
(show image)
01.183123.01.001 183123 Double Fryer 0.00
(excl. VAT)
0 (incl. VAT)
Princess 183028 Double Black Fryer Princess 183028 Double Black Fryer
(show image)
01.183028.01.001 183028 Double Black Fryer 0.00
(excl. VAT)
0 (incl. VAT)
Princess 182611 Mini Fryer and Fondue Princess 182611 Mini Fryer and Fondue
(show image)
01.182611.01.001 182611 Mini Fryer and Fondue 0.00
(excl. VAT)
0 (incl. VAT)
Princess Mirror Fryer limited edition Single Silver Princess Mirror Fryer limited edition Single Silver
(show image)
181111 Mirror Fryer limited edition 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)