location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Princess 142387 New classic toaster

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Princess Check ‘Princess’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
142387 New classic toaster
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01.142387.01.001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712836923874
Category:
Electrical device for making toast.
Toasters Check ‘Princess’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Princess: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jan 2018
Product end of life date
Bullet Points Princess 142387 New classic toaster
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of slices: 2 Chrome
  • - Sandwich rack
  • - Removable crumb tray
  • - 900 W
Long product name Princess 142387 New classic toaster :
The long product name of Princess 142387 New classic toaster. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

142387 - 900W, 2 Sandwich Clamps, Crumb tray, Chrome
More>>>
Princess 142387 New classic toaster:
The official description of Princess 142387 New classic toaster as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The New Classics Toaster is a toaster and toasted sandwich machine in one and is suitable for toasting two sandwiches or two toasted sandwiches at the same time. The extra large slot is even big enough for French bread! The toaster comes complete with toaster clips and a rack for sandwiches. The temperature sensor, browning regulator, centring mechanism and stop button ensure a perfect result. The bread can be easily removed from the toaster thanks to the bread lifter. The roller lid offers protection from dust and the crumb tray makes the toaster easy to clean.

Multifunctional!
Make the perfect grilled sandwich or slice of toast in the blink of an eye.
The extra broad bread slot will even accommodate French bread. The toaster comes complete with toaster clips
and a rack for sandwiches.
The temperature sensor, the browning regulator, centring mechanism and stop button ensure perfect results.

Hygienic
The roller lid offers protection from dust and the crumb tray makes the toaster easy to clean.

Short summary description Princess 142387 New classic toaster:
This short summary of the Princess 142387 New classic toaster data-sheet is auto-generated and uses the product title and the first six key specs.

Princess 142387 New classic toaster, 2 slice(s), Chrome, Steel, 900 W, 220 - 240 V

Long summary description Princess 142387 New classic toaster:
This is an auto-generated long summary of Princess 142387 New classic toaster based on the first three specs of the first five spec groups.

Princess 142387 New classic toaster. Number of slices: 2 slice(s), Product colour: Chrome, Housing material: Steel. Power: 900 W, AC input voltage: 220 - 240 V

Features
Housing material *
Steel
Sandwich rack
Yes
Number of slices *
2 slice(s)
Product colour *
Chrome
Auto pop-up mechanism
Yes
Stop/cancel button
Yes
Features
Self-centering bread mechanism
Yes
High-lift mechanism
Yes
Removable crumb tray *
Yes
Auto power off
Yes
Power
Power *
900 W
AC input voltage
220 - 240 V
Brand Image Product code Product Stock Price from
Princess Mirror Toaster limited edition 2 slice(s) 950 W Silver Princess Mirror Toaster limited edition 2 slice(s) 950 W Silver
(show image)
141111 Mirror Toaster limited edition 0.00
(excl. VAT)
0 (incl. VAT)
Princess Croque Monsieur 2 slice(s) 600 W White Princess Croque Monsieur 2 slice(s) 600 W White
(show image)
142317 Croque Monsieur 0.00
(excl. VAT)
0 (incl. VAT)
Princess Classic 4-Slice Toaster Silver 4 slice(s) 1120 W Princess Classic 4-Slice Toaster Silver 4 slice(s) 1120 W
(show image)
142363 Classic 4-Slice Toaster Silver 0.00
(excl. VAT)
0 (incl. VAT)
Princess Classic Croque Monsieur 2 slice(s) 500 W Stainless steel Princess Classic Croque Monsieur 2 slice(s) 500 W Stainless steel
(show image)
142316 Classic Croque Monsieur 0.00
(excl. VAT)
0 (incl. VAT)
Princess Classic Borgini Toaster 2 slice(s) 850 W Stainless steel Princess Classic Borgini Toaster 2 slice(s) 850 W Stainless steel
(show image)
142312 Classic Borgini Toaster 0.00
(excl. VAT)
0 (incl. VAT)