location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Polti Forever 670 Eco 750 W 0.7 L Ceramic soleplate Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Polti Check ‘Polti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Forever 670 Eco
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLEU0175
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007411008672
Category:
These are places where steam irons are placed to produce the steam.
Steam Ironing Stations Check ‘Polti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Polti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2020 11:00:49
The date of the most recent change of this product data-sheet in Icecat.
Polti PLEU0175 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Polti Forever 670 Eco 750 W 0.7 L Ceramic soleplate Silver, White :
The long product name of Polti Forever 670 Eco 750 W 0.7 L Ceramic soleplate Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Forever 670 Eco, 2150 W, 4.5 bar, 110 g/min, 4 level steam adjustment, white / silver
More>>>
Short summary description Polti Forever 670 Eco 750 W 0.7 L Ceramic soleplate Silver, White:
This short summary of the Polti Forever 670 Eco 750 W 0.7 L Ceramic soleplate Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Polti Forever 670 Eco, 750 W, Ceramic soleplate, 4.5 bar, 0.7 L, 110 g/min, Silver, White

Long summary description Polti Forever 670 Eco 750 W 0.7 L Ceramic soleplate Silver, White:
This is an auto-generated long summary of Polti Forever 670 Eco 750 W 0.7 L Ceramic soleplate Silver, White based on the first three specs of the first five spec groups.

Polti Forever 670 Eco. Iron power: 750 W, Soleplate type: Ceramic soleplate, Maximum steam pressure: 4.5 bar. Width: 380 mm, Depth: 275 mm, Height: 250 mm. Maximum input power: 2150 W, Maximum power: 2150 W