location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Polaroid EB0700GR e-book reader 4 GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Polaroid Check ‘Polaroid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB0700GR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EB0700GR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3584176546014
Category:
Electronic device used to display e-books.
E-Book Readers Check ‘Polaroid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Polaroid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 May 2018 17:52:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Polaroid EB0700GR e-book reader 4 GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - TFT 17.8 cm (7") Colour
  • - Internal storage capacity: 4 GB microSDHC, microSDXC 32 GB
  • - Battery life (max): 22 h Black
More>>>
Short summary description Polaroid EB0700GR e-book reader 4 GB Black:
This short summary of the Polaroid EB0700GR e-book reader 4 GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Polaroid EB0700GR, 17.8 cm (7"), TFT, ePub, FB2, HTML, MOBI, PDB, PDF, TXT, AAC, APE, FLAC, MP3, OGG, WAV, WMA, BMP, GIF, JPG, PNG, 3GP, AVI, DAT, FLV, MKV, MP4, RM, RMVB

Long summary description Polaroid EB0700GR e-book reader 4 GB Black:
This is an auto-generated long summary of Polaroid EB0700GR e-book reader 4 GB Black based on the first three specs of the first five spec groups.

Polaroid EB0700GR. Display diagonal: 17.8 cm (7"), Technology: TFT. Document formats supported: ePub, FB2, HTML, MOBI, PDB, PDF, TXT, Audio formats supported: AAC, APE, FLAC, MP3, OGG, WAV, WMA, Image formats supported: BMP, GIF, JPG, PNG. Internal storage capacity: 4 GB, Compatible memory cards: microSDHC, microSDXC, Maximum memory card size: 32 GB. Product colour: Black. Battery life (max): 22 h, Continuous reading time: 7 h, Continuous audio playback time: 22 h