Plustek logo

Plustek MobileOffice D28 Sheet-fed scanner 600 x 600 DPI A4 Black, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13515
Info modified on:
17 Nov 2022, 19:19:16
End of life date:
31 Oct 2022
Short summary description Plustek MobileOffice D28 Sheet-fed scanner 600 x 600 DPI A4 Black, Grey:

Plustek MobileOffice D28, 216 x 356 mm, 600 x 600 DPI, 48 bit, Sheet-fed scanner, Black, Grey, CIS

Long summary description Plustek MobileOffice D28 Sheet-fed scanner 600 x 600 DPI A4 Black, Grey:

Plustek MobileOffice D28. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Black, Grey. Sensor type: CIS. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.