location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Play-Doh F36125L0 art & craft toy accessory/supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Play-Doh Check ‘Play-Doh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F36125L0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F36125L0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993954582
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Play-Doh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2024 13:53:28
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Play-Doh F36125L0 art & craft toy accessory/supply:
This short summary of the Play-Doh F36125L0 art & craft toy accessory/supply data-sheet is auto-generated and uses the product title and the first six key specs.

Play-Doh F36125L0, 3 yr(s)

Long summary description Play-Doh F36125L0 art & craft toy accessory/supply:
This is an auto-generated long summary of Play-Doh F36125L0 art & craft toy accessory/supply based on the first three specs of the first five spec groups.

Play-Doh F36125L0. Recommended age (min): 3 yr(s)

Features
Product colour
Multicolour
Recommended age (min)
3 yr(s)
Non-toxic
Yes
Country of origin
China
Weight & dimensions
Weight
1.6 kg
Package width
1800 mm
Package depth
73 mm
Package height
330 mm
Package weight
305 g
Package type
Closed box
Logistics data
Master (outer) case height
341 mm
Master (outer) case gross weight
6.51 kg
Master (outer) case width
233 mm
Products per master (outer) case
3 pc(s)
Master (outer) case length
313 mm
Master (outer) case net weight
4.8 kg
Other features
Year
2022
Country Distributor
United Kingdom 1 distributor(s)