location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PIQUERAS Y CRESPO 14SBALI229CRBFRIT office/computer chair Padded seat Padded backrest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PIQUERAS Y CRESPO Check ‘PIQUERAS Y CRESPO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14SBALI229CRBFRIT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14SBALI229CRBFRIT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436549395338
Category:
Separate seat for one person, typically with a back and four legs.
Office & Computer Chairs Check ‘PIQUERAS Y CRESPO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PIQUERAS Y CRESPO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2022 10:56:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PIQUERAS Y CRESPO 14SBALI229CRBFRIT office/computer chair Padded seat Padded backrest
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 Blue Padded seat Castor wheels
  • - Fabric, Foam, PVC, Wood Hard armrest
  • - Maximum weight capacity: 120 kg
  • - Height (min): 94 cm Height (max): 108 cm Weight: 12 kg
Warranty: 24 months
Long product name PIQUERAS Y CRESPO 14SBALI229CRBFRIT office/computer chair Padded seat Padded backrest :
The long product name of PIQUERAS Y CRESPO 14SBALI229CRBFRIT office/computer chair Padded seat Padded backrest. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Elche S chair 24 hours bali blue, 42-52cm, 360º, 120kg
More>>>
Short summary description PIQUERAS Y CRESPO 14SBALI229CRBFRIT office/computer chair Padded seat Padded backrest:
This short summary of the PIQUERAS Y CRESPO 14SBALI229CRBFRIT office/computer chair Padded seat Padded backrest data-sheet is auto-generated and uses the product title and the first six key specs.

PIQUERAS Y CRESPO 14SBALI229CRBFRIT, Padded seat, Padded backrest, Blue, Blue, Fabric, Foam, PVC, Wood, Fabric, Foam, Polyvinyl chloride (PVC)

Long summary description PIQUERAS Y CRESPO 14SBALI229CRBFRIT office/computer chair Padded seat Padded backrest:
This is an auto-generated long summary of PIQUERAS Y CRESPO 14SBALI229CRBFRIT office/computer chair Padded seat Padded backrest based on the first three specs of the first five spec groups.

PIQUERAS Y CRESPO 14SBALI229CRBFRIT. Seat type: Padded seat, Backrest type: Padded backrest, Seat colour: Blue. Width: 600 mm, Depth: 570 mm, Height (min): 94 cm. Package width: 610 mm, Package depth: 330 mm, Package height: 640 mm