location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pioneer DVR-S21L optical disc drive Internal DVD±RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pioneer Check ‘Pioneer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVR-S21L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVR-S21LBK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884938220248 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Pioneer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pioneer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2021 14:22:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pioneer DVR-S21L optical disc drive Internal DVD±RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD±RW Serial ATA
  • - Internal Mounting: Vertical/Horizontal
  • - Black
Long product name Pioneer DVR-S21L optical disc drive Internal DVD±RW Black :
The long product name of Pioneer DVR-S21L optical disc drive Internal DVD±RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVR-S21L, 0.75MBytes, Serial ATA Revision 2.6, 0.65kg
More>>>
Short summary description Pioneer DVR-S21L optical disc drive Internal DVD±RW Black:
This short summary of the Pioneer DVR-S21L optical disc drive Internal DVD±RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pioneer DVR-S21L, Black, Vertical/Horizontal, DVD±RW, Serial ATA, 80,120 mm, 40x

Long summary description Pioneer DVR-S21L optical disc drive Internal DVD±RW Black:
This is an auto-generated long summary of Pioneer DVR-S21L optical disc drive Internal DVD±RW Black based on the first three specs of the first five spec groups.

Pioneer DVR-S21L. Product colour: Black, Mounting: Vertical/Horizontal. Optical drive type: DVD±RW, Interface: Serial ATA, Optical disc diameter: 80,120 mm. CD write speed: 40x, DVD+R write speed: 24x, CD-R write speed: 40x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 40x. Width: 148 mm, Depth: 171 mm, Height: 42.3 mm