location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pinnacle PCTV SAT CI PCI DVB-S DE EN NL Ret +rem

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCTV SAT CI PCI DVB-S DE EN NL Ret +rem
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
202261451
Category
Devices which enable computers to receive TV signals.
Computer TV Tuners
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle PCTV SAT CI PCI DVB-S DE EN NL Ret +rem :
The short editorial description of Pinnacle PCTV SAT CI PCI DVB-S DE EN NL Ret +rem

Pinnacle PCTV SAT CI: DVB-S PCI Digital Satellite Receiver + IR remote control
More>>>
Pinnacle PCTV SAT CI PCI DVB-S DE EN NL Ret +rem:
The official marketing text of Pinnacle PCTV SAT CI PCI DVB-S DE EN NL Ret +rem as supplied by the manufacturer

With Pinnacle PCTV SAT CI, enjoy free and pay digital satellite TV channels and radio stations on your PC. Receive them in full digital quality thanks to full DVB-S support. Use Time Shift technology to pause the programme you're watching. Record shows on your hard drive and burn them on CD or DVD.

Short summary description Pinnacle PCTV SAT CI PCI DVB-S DE EN NL Ret +rem:
This short summary of the Pinnacle PCTV SAT CI PCI DVB-S DE EN NL Ret +rem data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle PCTV SAT CI PCI DVB-S DE EN NL Ret +rem, 128 MB, 5 MB, Pentium III, Celeron, Athlon or Duron 1000MHz, S-Video (Hosiden socket) - Composite video (RCA socket), CD-ROM drive Mouse Satellite dish with Universal LNB/LNC High-Band-compatible) , Windows XP/Me/98/2000

Long summary description Pinnacle PCTV SAT CI PCI DVB-S DE EN NL Ret +rem:
This is an auto-generated long summary of Pinnacle PCTV SAT CI PCI DVB-S DE EN NL Ret +rem based on the first three specs of the first five spec groups.

Pinnacle PCTV SAT CI PCI DVB-S DE EN NL Ret +rem. Minimum RAM: 128 MB, Minimum storage drive space: 5 MB, Minimum processor: Pentium III, Celeron, Athlon or Duron 1000MHz. Video in: S-Video (Hosiden socket) - Composite video (RCA socket), Minimum system requirements: CD-ROM drive Mouse Satellite dish with Universal LNB/LNC High-Band-compatible) , Compatible operating systems: Windows XP/Me/98/2000

System requirements
Minimum RAM
128 MB
Minimum storage drive space
5 MB
Minimum processor
Pentium III, Celeron, Athlon or Duron 1000MHz
Other features
Video in
S-Video (Hosiden socket) - Composite video (RCA socket)
Other features
I/O ports
Aerial input (from satellite dish): F-Connector Sat IF Aerial output (loop-through, to set top box): F-Connector Sat IF
Minimum system requirements
CD-ROM drive Mouse Satellite dish with Universal LNB/LNC High-Band-compatible)
Compatible operating systems
Windows XP/Me/98/2000
Country Distributor
United Kingdom 1 distributor(s)