location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips YS500/16 men's shaver Rotation shaver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YS500/16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YS500/16
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265407950 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Philips YS500/16 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips YS500/16 men's shaver Rotation shaver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rotation shaver CloseCut Black
  • - Number of shaver heads/blades: 2
  • - AC/Battery
Warranty: 2 year(s)
Long product name Philips YS500/16 men's shaver Rotation shaver Black :
The long product name of Philips YS500/16 men's shaver Rotation shaver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro USB, 30 min, 2W, 100-240V
More>>>
Philips YS500/16 men's shaver Rotation shaver Black:
The official description of Philips YS500/16 men's shaver Rotation shaver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always right tool, be ready!
The refreshing Philips YS500 rechargeable electric shaver combines the close cut shaving system with unique Reflex Action technology. So you can always ready for the good things in life

Comfortable fit
- Naturally fits the way when hand is positioned when shaving

For close efficient shaving.
- comfortably close

Comfort Contour Following
- Reflex Action system

Long lasting for up to 2 years
- Self-sharpening blades

Easy to use
- Cordless rechargeable shaver with micro USB interface

Short summary description Philips YS500/16 men's shaver Rotation shaver Black:
This short summary of the Philips YS500/16 men's shaver Rotation shaver Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips YS500/16, Rotation shaver, Black, CloseCut, Buttons, AC/Battery, 100-240 V

Long summary description Philips YS500/16 men's shaver Rotation shaver Black:
This is an auto-generated long summary of Philips YS500/16 men's shaver Rotation shaver Black based on the first three specs of the first five spec groups.

Philips YS500/16. Shaver system: Rotation shaver, Product colour: Black, Shaving system technologies: CloseCut. Power source: AC/Battery, AC input voltage: 100-240 V, Battery recharge time: 8 h. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Shaving system technologies
CloseCut
Trimmer *
No
Product colour *
Black
Control type
Buttons
Self-cleaning
Yes
Number of shaver heads/blades *
2
Power
Power source *
AC/Battery
Rechargeable
Yes
Power
AC input voltage
100-240 V
Battery recharge time
8 h
Mains power
Yes
Shaving time
30 min
Power consumption (max)
2 W
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Manual
Yes
Other features
Handle(s) features
Ergonomic