Philips logo

Philips SoundShooter wireless portable speaker SBT30/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111548
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SoundShooter wireless portable speaker SBT30/00:

Philips SoundShooter wireless portable speaker SBT30/00, 1.0 channels, 1-way, 2 W, Wireless, A2DP, AVRCP, HFP, HSP, 10 m

Long summary description Philips SoundShooter wireless portable speaker SBT30/00:

Philips SoundShooter wireless portable speaker SBT30/00. Audio output channels: 1.0 channels, Speaker type: 1-way. RMS rated power: 2 W. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, Bluetooth range: 10 m. Product type: Mono portable speaker, Product colour: Khaki. Recommended usage: Universal

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.