location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SBCHC8520 Wireless HiFi Headphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SBCHC8520 Wireless HiFi Headphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SBCHC8520/01 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SBCHC8520 Wireless HiFi Headphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headphones
  • - Wireless 100 m
  • - 10 - 22000 Hz 100 dB
Long product name Philips SBCHC8520 Wireless HiFi Headphone :
The long product name of Philips SBCHC8520 Wireless HiFi Headphone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Hi-Fi Headphone SBC-HC8520
More>>>
Philips SBCHC8520 Wireless HiFi Headphone:
The official description of Philips SBCHC8520 Wireless HiFi Headphone as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With FM wireless transmission for personal audio throughout your house and an energising docking station to recharge the batteries, these stereo headphones are the ultimate in convenience and quality.

You'll forget you're wearing them!
3 way adjustment for a better fit and bass performance
Pre formed ear cushions ensure a comfortable fit

The perfect wireless listening experience
The whole ear is covered to optimise sound quality
40mm speaker driver delivers sound without distortion

Always ready to go
FM Wireless transmission for freedom of movement
Choose from 3 channels to minimise interference
Energising docking station stores and recharges receiver

Short summary description Philips SBCHC8520 Wireless HiFi Headphone:
This short summary of the Philips SBCHC8520 Wireless HiFi Headphone data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SBCHC8520 Wireless HiFi Headphone, Wireless, 10 - 22000 Hz, Headphones

Long summary description Philips SBCHC8520 Wireless HiFi Headphone:
This is an auto-generated long summary of Philips SBCHC8520 Wireless HiFi Headphone based on the first three specs of the first five spec groups.

Philips SBCHC8520 Wireless HiFi Headphone. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 10 - 22000 Hz. Wireless range: 100 m

Performance
Product type *
Headphones
Signal-to-Noise Ratio (SNR)
70 dB
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
100 m
Headphones
Headphone frequency
10 - 22000 Hz
Headphones
Headphone sensitivity
100 dB
Magnet type
Neodymium
Driver unit
4 cm
Other features
Frequency range
863.0 - 865.0 MHz
Type
Closed
Channels quantity
3 channels
Modulation
FM