This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips monitor accessory SB6G19/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
monitor accessory SB6G19/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB6G19/00
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895891639
Category
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:31:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips monitor accessory SB6G19/00 :
The short editorial description of Philips monitor accessory SB6G19/00

Bye bye eye strain and body stress!.
More>>>
Philips monitor accessory SB6G19/00:
The official marketing text of Philips monitor accessory SB6G19/00 as supplied by the manufacturer

Super Ergo Base provides your LCD monitor with full ergonomic functions. It delivers the most comfortable experience to your eyes and your body, limiting the physical effects of long hours working in front of your monitor.
- Maximum comfort for maximum productivity
- Great convenience

Short summary description Philips monitor accessory SB6G19/00:
This short summary of the Philips monitor accessory SB6G19/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips monitor accessory SB6G19/00, Ivory

Long summary description Philips monitor accessory SB6G19/00:
This is an auto-generated long summary of Philips monitor accessory SB6G19/00 based on the first three specs of the first five spec groups.

Philips monitor accessory SB6G19/00. Tilt angle range: -5 - 25°. Product colour: Ivory

Mounting
Mounting type *
Desk
Ergonomics
Tilt angle range
-5 - 25°
Swivel angle
65°
Ergonomics
Pivot angle
90°
Design
Product colour *
Ivory
Other features
Compatibility
19" LCD