Philips logo

Philips OneBlade Pro QP6530/15 Face

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218159
Info modified on:
16 Jul 2025, 02:07:56
End of life date:
04 Jan 2025
Important Information Manual (697 KB)
Retail Leaflet (598 KB)
Short summary description Philips OneBlade Pro QP6530/15 Face:

Philips OneBlade Pro QP6530/15 Face, Washable, Battery, Black

Long summary description Philips OneBlade Pro QP6530/15 Face:

Philips OneBlade Pro QP6530/15 Face. Minimum hair length: 0.5 mm, Maximum hair length: 9 mm. Product colour: Black. Power source: Battery, Operating time: 90 min, Battery technology: Lithium-Ion (Li-Ion). Number of precision combs: 1 pc(s)

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.