location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MCM240/22 home audio system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MCM240/22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCM240/22
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895854528
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips MCM240/22 home audio system :
The long product name of Philips MCM240/22 home audio system. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP3 Micro Hi-Fi System MCM240
More>>>
Philips MCM240/22 home audio system:
The official description of Philips MCM240/22 home audio system as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Trendy and progressive, unique innovation and style appeals to you. And so will the vividly chic MCM240 with dynamic sound performance packed in a sleek design with MP3-CD playback that can also be wall mounted.

Longer listening, greater enjoyment
10 hours of MP3-CD music

Enrich your sound experience
Digital Sound Control for optimised music style settings
Dynamic Bass Boost delivers deeper, more dramatic bass
2x5W RMS/2x10W music power/400W PMPO

Start the day your way
Wake up & sleep timer
The digital tuner has 40 presets for extra convenience

Watch your disc spin
Front motorised CD door with viewing window
Super sleek and flexible design which can be wall mounted

Short summary description Philips MCM240/22 home audio system:
This short summary of the Philips MCM240/22 home audio system data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MCM240/22, 2 W, FM, MW, LCD, 1 W, 166 x 245 x 90 mm, 250 x 96 x 245 mm

Long summary description Philips MCM240/22 home audio system:
This is an auto-generated long summary of Philips MCM240/22 home audio system based on the first three specs of the first five spec groups.

Philips MCM240/22. Peak Music Power Output (PMPO): 2 W. Supported radio bands: FM, MW. Display type: LCD. Power consumption (standby): 1 W. Center speaker dimensions (WxDxH): 166 x 245 x 90 mm

Design
Optical disc player *
Yes
Multimedia
Peak Music Power Output (PMPO)
2 W
Radio
Supported radio bands *
FM, MW
Radio Data System (RDS)
Yes
Preset stations quantity
40
Display
Display type
LCD
Ports & interfaces
Line-in
Yes
Performance
MP3 playback
Yes
Power
Power consumption (standby)
1 W
Weight & dimensions
Center speaker dimensions (WxDxH)
166 x 245 x 90 mm
Other features
I/O ports
Headphone jack(3.5mm)
Dimensions (WxDxH)
250 x 96 x 245 mm
Speakers
2-Way
Audio system
Bass Reflex
CD-R playback
Yes
CD-RW playback
Yes
Brand Image Product code Product Stock Price from
Philips MCM2300/77 home audio system Home audio micro system 15 W Black Philips MCM2300/77 home audio system Home audio micro system 15 W Black
(show image)
MCM2300/77 MCM2300/77
Philips MCM3150/55 home audio system Home audio micro system 120 W Black Philips MCM3150/55 home audio system Home audio micro system 120 W Black
(show image)
MCM3150/55 MCM3150/55
Philips MP3 Micro HiFi-System MCM250 Philips MP3 Micro HiFi-System MCM250
(show image)
MCM250/22 MP3 Micro HiFi-System MCM250