Philips logo

Philips MCD708 DVD Micro Theater

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76447
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MCD708 DVD Micro Theater:

Philips MCD708 DVD Micro Theater, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD audio, CD video, SVCD, VCD, DIVX, 2.0 channels

Long summary description Philips MCD708 DVD Micro Theater:

Philips MCD708 DVD Micro Theater. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX. Audio output channels: 2.0 channels, RMS rated power: 100 W, Audio decoders: Dolby Digital. Supported radio bands: FM, MW. Front speaker type: 2-way, Front speakers RMS power: 100 W, Front speaker woofer diameter (imperial): 12.7 cm (5")

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.