Philips logo

Philips Premium Alkaline LR03M4B/10 household battery Single-use battery AAA

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60825
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Premium Alkaline LR03M4B/10 household battery Single-use battery AAA:

Philips Premium Alkaline LR03M4B/10, Single-use battery, AAA, Alkaline, 1,5 V, 4 pc(s), Cd (cadmium), Hg (mercury), Pb (lead)

Long summary description Philips Premium Alkaline LR03M4B/10 household battery Single-use battery AAA:

Philips Premium Alkaline LR03M4B/10. Battery type: Single-use battery, Battery size(s): AAA, Battery technology: Alkaline. Width: 42 mm, Depth: 10,5 mm, Height: 44,5 mm. Package width: 85 mm, Package depth: 12 mm, Package height: 120 mm. Battery form factor: Cylindrical

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.