location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LFH5220 Headphones Wired Head-band, In-ear Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LFH5220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LFH5220/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9120056500949
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2022 06:39:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips LFH5220 Headphones Wired Head-band, In-ear Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver Head-band, In-ear Headphones
  • - Wired 3.5 mm connector
  • - Supraaural 20 - 20000 Hz 32 Ω 103 dB
Long product name Philips LFH5220 Headphones Wired Head-band, In-ear Black, Silver :
The long product name of Philips LFH5220 Headphones Wired Head-band, In-ear Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LFH5220, 2 x 32 Ohm, 2 x 10 mW, 103 dB, 14 mm, 3 m, 3.5 mm, USB 2.0 - 3.5 mm, 140 mm, Grey, Black
More>>>
Philips LFH5220 Headphones Wired Head-band, In-ear Black, Silver:
The official description of Philips LFH5220 Headphones Wired Head-band, In-ear Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transcription made easy with a Philips foot pedal
The ergonomic design of the new Philips foot pedal range sets new standards in terms of usability in the professional dictation arena. The development is based on detailed research into the movements made during transcription. Transcriptionists can stop and start playback with only a slight movement of the heel, and without lifting the foot unnecessarily, which both increases efficiency and makes the device a pleasure to work with.

Outstanding audio quality with Philips transcription headphones
Lightweight under-the-chin style stereo headphones designed to deliver excellent sound quality, with soft ear cushions for wearing comfort, and a hanging bracket that attaches the headset to a monitor.

Bring stereo sound output to your computer with the Philips USB audio adapter
Add stereo sound output to computers via the USB port even if they lack a sound card. Connect virtually any headphones or speakers. Just plug them into the adapter and plug the adapter into a USB port. There is no software driver to install or external power adapter needed.

Short summary description Philips LFH5220 Headphones Wired Head-band, In-ear Black, Silver:
This short summary of the Philips LFH5220 Headphones Wired Head-band, In-ear Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LFH5220, Wired, 20 - 20000 Hz, 53 g, Headphones, Black, Silver

Long summary description Philips LFH5220 Headphones Wired Head-band, In-ear Black, Silver:
This is an auto-generated long summary of Philips LFH5220 Headphones Wired Head-band, In-ear Black, Silver based on the first three specs of the first five spec groups.

Philips LFH5220. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 3 m. Weight: 53 g. Product colour: Black, Silver

Performance
Product type *
Headphones
Wearing style *
Head-band, In-ear
Product colour *
Black, Silver
Cable length
3 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Connector contacts plating
Gold
Headphones
Maximum input power
10 mW
Ear coupling *
Supraaural
Acoustic system
Open
Headphone frequency
20 - 20000 Hz
Headphones
Impedance
32 Ω
Headphone sensitivity
103 dB
Magnet type
Neodymium
Driver unit
1.4 cm
Driver type
Dynamic
Weight & dimensions
Width
160 mm
Depth
150 mm
Height
18 mm
Weight
53 g
Packaging content
Quick start guide
Yes
Cables included
USB
Quantity
1
Country Distributor
United Kingdom 1 distributor(s)