location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5100 series HX6859/12 electric toothbrush Adult Sonic toothbrush White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5100 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX6859/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6859/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265413364 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 13:34:14
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips 5100 series HX6859/12 electric toothbrush Adult Sonic toothbrush White:
This short summary of the Philips 5100 series HX6859/12 electric toothbrush Adult Sonic toothbrush White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5100 series HX6859/12, Adult, Sonic toothbrush, Daily care, 31000 movements per minute, White, 2 min, 30 sec

Long summary description Philips 5100 series HX6859/12 electric toothbrush Adult Sonic toothbrush White:
This is an auto-generated long summary of Philips 5100 series HX6859/12 electric toothbrush Adult Sonic toothbrush White based on the first three specs of the first five spec groups.

Philips 5100 series HX6859/12. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Timer duration
2 min, 30 sec
Number of teeth brushing modes *
3
Teeth brushing modes *
Daily care
Toothbrush frequency (pulsations) *
31000 movements per minute
Pressure sensor
Yes
Product colour *
White
Handle(s) features
Ergonomic
Indication light
Yes
LED indicators
Status
Recharge indicator
Yes
Charging indicator
Yes
Replacement
Yes
Irrigator
No
Handles quantity
1
Detachable head
Yes
Mobile app support *
No
Power
Power source *
Battery
Battery operated
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in
Rechargeable
Yes
AC input voltage
110-220 V
AC input frequency
110-220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
No
Hard travel case
Yes
Charger
Yes
Base station
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Technical details
Operating time (Full to Empty)
Up to 2 weeks
Colour
Yes
Brushing time
Up to 2 weeks
Timer
Smart Timer and Quadpacer 30 Second Timer