location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4500 series HX6827/11 electric toothbrush Adult Sonic toothbrush White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4500 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX6827/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6827/11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020076137 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 07:23:04
The date of the most recent change of this product data-sheet in Icecat.
Philips HX6827/11 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 4500 series HX6827/11 electric toothbrush Adult Sonic toothbrush White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Safe and gentle
  • - Improves gum health
  • - BrushSync replacement reminder
  • - Handy travel case and charger
  • - Helpful timers
  • - BrushSync technology
  • - The only true sonic technology
  • - Monitor your brushing pressure
  • - Clean and gum care mode
Long product name Philips 4500 series HX6827/11 electric toothbrush Adult Sonic toothbrush White :
The long product name of Philips 4500 series HX6827/11 electric toothbrush Adult Sonic toothbrush White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Healthier gums. Gently does it.
More>>>
Philips 4500 series HX6827/11 electric toothbrush Adult Sonic toothbrush White:
The official description of Philips 4500 series HX6827/11 electric toothbrush Adult Sonic toothbrush White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feel the difference of a gentle clean with our Pressure Sensor while improving your gum health up to 100% more vs. a manual toothbrush.

Short summary description Philips 4500 series HX6827/11 electric toothbrush Adult Sonic toothbrush White:
This short summary of the Philips 4500 series HX6827/11 electric toothbrush Adult Sonic toothbrush White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 4500 series HX6827/11, Adult, Sonic toothbrush, Daily care, 62000 movements per minute, White, 2 min

Long summary description Philips 4500 series HX6827/11 electric toothbrush Adult Sonic toothbrush White:
This is an auto-generated long summary of Philips 4500 series HX6827/11 electric toothbrush Adult Sonic toothbrush White based on the first three specs of the first five spec groups.

Philips 4500 series HX6827/11. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Lets you know if you’re pressing too hard
Lets you know if you’re pressing too hard

Brushing too hard can damage your teeth and gums. To prevent this, your Philips Sonicare ProtectiveClean emits a gentle pulsing sound to remind you to ease off on the pressure.

Philips Sonicare's advanced sonic technology
Philips Sonicare's advanced sonic technology

Philips Sonicare's advanced sonic technology pulses water between teeth, and its brush strokes break up plaque and sweep it away for an exceptional daily clean.

Connects smart brush handle and smart brush heads
Connects smart brush handle and smart brush heads

A microchip-enabled technology that detects and synchronizes the smart brush head with the smart handle. The smart handle and smart brush head pair is a powerful combination that enables Smart replacement reminders.

Encouragement to brush thoroughly
Encouragement to brush thoroughly

Need an electric toothbrush with a timer? Our QuadPacer lets you know when you've spent just the right amount of time cleaning each part of your mouth, while our Smartimer tells you when you've brushed for the recommended two minutes.

Makes traveling easier for you
Makes traveling easier for you

Our premium travel case lets you store your toothbrush hygienically, while our compact charging base keeps you topped up when you’re on the go. You do get two weeks of regular use from a single full charge, but the charger's just the ticket for longer trips.

Improves gum health by up to 100%*
Improves gum health by up to 100%*

Densely-packed, high-quality bristles give you an extra gentle brushing to remove plaque along the gumline to improve gum health up to 100% more than a manual toothbrush. And, the specially curved power tip makes reaching the teeth at the back of your mouth a breeze.

Safe & gentle on sensitive areas, orthodontics & dental work
Safe & gentle on sensitive areas, orthodontics & dental work

You can be sure of a safe brushing experience: our sonic technology is suitable for use with braces, fillings, crowns, and veneers, and helps prevent cavities and improve gum health.

Always know when to replace your brush heads
Always know when to replace your brush heads

All brush heads wear out over time. But our BrushSync technology tracks how long you've been using your brush head for, and how hard you've been brushing. When it's time to replace it, a light on your handle and a short beep will let you know. That way, you can be sure your brush head is doing a good job.

Clean and gum care mode
Clean and gum care mode

Whether you want to focus on removing plaque or on getting your gums healthy and keeping them that way, this brush has a mode for you: Clean mode delivers superior cleaning, while Gum Care mode adds an extra minute of reduced-power brushing, so you can gently massage your gums.

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Timer duration
2 min
Number of teeth brushing modes *
2
Teeth brushing modes *
Daily care
Toothbrush frequency (pulsations) *
62000 movements per minute
Pressure sensor
Yes
Product colour *
White
Handle(s) features
Ergonomic
Indication light
Yes
LED indicators
Status
Recharge indicator
Yes
Charging indicator
Yes
Replacement
Yes
Irrigator
No
Mobile app support *
No
Power
Power source *
Battery
Power
Battery operated
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in
Charging base
Yes
Rechargeable
Yes
AC input voltage
110 - 220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
No
Hard travel case
Yes
Charger
Yes
Technical details
Operating time (Full to Empty)
Up to 2 weeks
Colour
Yes
Brushing time
Up to 2 weeks
Proven health benefits
Helps improve gum health, reduce cavities
Timer
Smartimer and Quadpacer
Pressure feedback
Vibrates handle to alert user
Replacement reminder
To always ensure best results reminder icon lights up