Philips logo

Philips Sonicare HealthyWhite HX6711/09 electric toothbrush Adult Sonic toothbrush Green, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77830
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips Sonicare HealthyWhite HX6711/09 electric toothbrush Adult Sonic toothbrush Green, Silver:

Philips Sonicare HealthyWhite HX6711/09, Adult, Sonic toothbrush, Daily care, Gum care, Whitening, 31000 movements per minute, Green, Silver, 2 min, 30 sec

Long summary description Philips Sonicare HealthyWhite HX6711/09 electric toothbrush Adult Sonic toothbrush Green, Silver:

Philips Sonicare HealthyWhite HX6711/09. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Whitening. Power source: AC/Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.