- - Whiter teeth, fast
- - Say goodbye to plaque
- - BrushSync™ mode-pairing
- - Philips Sonicare technology
- - Brush head replacements
- - Brushing with peace of mind
- - Easy to click on
4 pack, Black, Standard size, Click-on
The W2 Optimal White brush head is perfect for those who want to go beyond deep cleaning to remove surface stains for a white, radiant smile. This brush head is also great for maintaining brightness between professional whitening treatments.
Up to 7x more plaque removal than a manual toothbrush
Densely-packed, high-quality bristles remove up to 7x more plaque than a manual toothbrush.
Diamond-shaped bristles give you 100% whiter teeth in 1 week
The W2 Optimal White's stain-removal pad, made from densely-packed diamond-shaped bristles, removes surface stains caused by food and drinks. You'll notice a whiter smile, up to 100%*, in just 7 days.
Automatically selects optimal mode for ultimate results
You'll always get the best possible clean with our BrushSync™ mode-pairing feature. The Philips Sonicare W2 Optimal White brush head syncs with your BrushSync™ enabled Philips Sonicare toothbrush handle, selecting the optimal brushing mode and intensity level for exceptional whitening. All you need to do is start brushing.
Always know when to replace. Always get an effective clean.
Brush heads become less effective after 3 months' use, but with BrushSync™ you'll be reminded before this happens. Your smart toothbrush will track how often and how hard you brush and will notify you when it's time for a replacement. Don't have a smart Philips Sonicare toothbrush? Just monitor your blue replacement bristles — when they turn white you'll know it's time for a fresh brush head.
Tested to meet your oral health needs
All Philips Sonicare brush heads are safe and gentle on teeth and gums. During tests, each brush head is put through its paces to ensure durability and an exceptional performance every time you brush.
Creates microbubbles that reach deep between teeth
Your Sonicare brush head and handle are the ultimate team. Enhancing our sonic technology, they give you unrivalled cleaning. High-speed vibrations in your toothbrush handle power up to 62,000 brush movements per minute, whipping up your toothpaste into plaque-fighting bubbles and driving them deep between your teeth and along the gumline for exceptional cleaning.
Click-on design for simple brush head placement
Your W2 Optimal White brush head fits perfectly with any Philips Sonicare toothbrush handle, except PowerUp Battery and Essence. Simply click on and off for easy replacement and cleaning.
Philips Sonicare 4-pack Standard sonic toothbrush heads, 4 pc(s), Black, Medium, 2 Series plaque defence, 2 Series plaque defence, 3 Series gum health, DiamondClean, DiamondClean...
Philips Sonicare 4-pack Standard sonic toothbrush heads. Number of brush heads included: 4 pc(s), Product colour: Black, Bristle stiffness: Medium