location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 1600 series Rechargeable toothbrush HX1622/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
1600 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rechargeable toothbrush HX1622/02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX1622/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103302049
Category :
Electric devices used for cleaning teeth.
Electric Toothbrushes
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 1600 series Rechargeable toothbrush HX1622/02 :
The short editorial description of Philips 1600 series Rechargeable toothbrush HX1622/02

Naturally whiter teeth.
More>>>
Philips 1600 series Rechargeable toothbrush HX1622/02:
The official marketing text of Philips 1600 series Rechargeable toothbrush HX1622/02 as supplied by the manufacturer

Your smile says it all. What better way to get naturally whiter teeth than to use the Philips rechargeable toothbush HX1622. In addition the Dual Cleaning Action brush head delivers a clinically better clean compared to a manual toothbrush.
- Double Cleaning Action
- Gentle on gums, tough on plaque

Short summary description Philips 1600 series Rechargeable toothbrush HX1622/02:
This short summary of the Philips 1600 series Rechargeable toothbrush HX1622/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 1600 series Rechargeable toothbrush HX1622/02, 15000 movements per minute, 16 h, 25 min, 2.9 W, 220-240 V, 50 - 60 Hz

Long summary description Philips 1600 series Rechargeable toothbrush HX1622/02:
This is an auto-generated long summary of Philips 1600 series Rechargeable toothbrush HX1622/02 based on the first three specs of the first five spec groups.

Philips 1600 series Rechargeable toothbrush HX1622/02. Toothbrush frequency (oscillations): 15000 movements per minute. Charging time: 16 h, Operating time: 25 min, Power consumption (typical): 2.9 W. Cable length: 1.16 m, A-box dimensions (LxWxH): 261 x 247 x 247 mm, A-box number of pieces: 6 pc(s)

Features
Toothbrush frequency (oscillations)
15000 movements per minute
Dual brush head
Yes
Power
Charging time
16 h
Operating time
25 min
Power consumption (typical)
2.9 W
Rechargeable
Yes
AC input voltage
220-240 V
Power
AC input frequency
50 - 60 Hz
Weight & dimensions
Cable length
1.16 m
A-box dimensions (LxWxH)
261 x 247 x 247 mm
A-box number of pieces
6 pc(s)
F-box dimensions
117 x 82 x 225 mm
Technical details
A-box weight
2.35 kg
F-box weight
339 g