This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Toaster HD2626/20

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toaster HD2626/20
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD2626/20
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103196358 show
Category
Electrical device for making toast.
Toasters
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2020 13:58:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Toaster HD2626/20 :
  • - 2 slot
  • - 3 function
  • - brushed metal
Long product name Philips Toaster HD2626/20 :
The short editorial description of Philips Toaster HD2626/20

HD2626 Metal broodrooster
More>>>
Philips Toaster HD2626/20:
The official marketing text of Philips Toaster HD2626/20 as supplied by the manufacturer

Metalen broodrooster voor extra dik brood en broodjes, 7 bruiningsinstellingen, Coolwall, ontdooi-instelling, opwarmknop, annuleerknop, extra hoge lift functie, verwijderbare kruimellade en geïntegreerde broodjes-opzethouder.

De extra brede gleuven en extra hoge lift van deze metalen broodrooster maken het roosteren van een nog breder scala broodformaten mogelijk. Met de geïntegreerde broodjes-opzethouder kunt u eenvoudig broodjes en croissants in slechts enkele minuten opwarmen. Wanneer de functie is geselecteerd gaan lichtringen rondom de drie functieknoppen aan.

Geïntegreerde broodjes-opzethouder
Geïntegreerde broodjes-opzethouder voor het verwarmen van broodjes en croissants.

Krachtig roosteren
Snel en perfect! (1000 W)

Coolwall
De buitenkant blijft koel tijdens gebruik.

Annuleren-knop
De Annuleren-knop met ingebouwd aan-/uitlampje stelt u in staat het roosteren te allen tijde stop te zetten, voor optimaal gemak en extra veiligheid.

Opwarmknop
Om koud geroosterd brood op te warmen of bruiner te maken

Extra hoge lift
Deze handige functie maakt het nog eenvoudiger om de kleinste stukjes toast te verwijderen.

Extra brede sleuven
De sleuven zijn extra breed zodat u brood van verschillende vormen en formaten kunt roosteren.

Verwijderbare kruimellade
Handige kruimellade voor gemakkelijk schoonmaken.

Short summary description Philips Toaster HD2626/20:
This short summary of the Philips Toaster HD2626/20 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Toaster HD2626/20, 2 slice(s), Black, Stainless steel, Stainless steel, 220-240V, 50-60Hz, 173 x 308 x 202 mm

Long summary description Philips Toaster HD2626/20:
This is an auto-generated long summary of Philips Toaster HD2626/20 based on the first three specs of the first five spec groups.

Philips Toaster HD2626/20. Number of slices: 2 slice(s), Product colour: Black, Stainless steel, Housing material: Stainless steel. Power requirements: 220-240V, 50-60Hz. Dimensions (WxDxH): 173 x 308 x 202 mm

Cool wall exterior
Cool wall exterior

The toaster exterior is always cool and safe to touch.

Cancel button

Cancel button to stop toasting at any time.

Removable crumb tray
Removable crumb tray

Is easy to clean thanks to its removable crumb tray.

Variable width bread slots
Variable width bread slots

Evenly toasts thick or thin slices.

Features
Housing material *
Stainless steel
Number of slices *
2 slice(s)
Product colour *
Black, Stainless steel
Cord storage
Yes
Indication light
Yes
Auto pop-up mechanism
Yes
Defrost function *
Yes
Features
Stop/cancel button
Yes
High-lift mechanism
Yes
Removable crumb tray *
Yes
Cool wall housing
Yes
Power
Power requirements
220-240V, 50-60Hz
Other features
Dimensions (WxDxH)
173 x 308 x 202 mm
Brand Image Product code Product Stock Price from
Bestron

Bestron DTS851 Toaster 2 slice(s)
(show image)
DTS851 DTS851 Toaster 0.00
(excl. VAT)
0 (incl. VAT)