Philips GC7830/20, 2400 W, 320 g/min, SteamGlide Plus soleplate, 5.8 bar, 1.5 L, 120 g/min
Philips GC7830/20. Iron power: 2400 W, Steam boost performance: 320 g/min, Soleplate type: SteamGlide Plus soleplate. AC input voltage: 220-240 V, Energy saving percentage: 30%. Cord length: 1.8 m, Hose length: 1.6 m. Width: 193 mm, Depth: 373 mm, Height: 223 mm. Power: 2400 W