Philips logo

Philips Azur GC4850/22 iron Dry & Steam iron 2600 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54193
Info modified on:
12 Apr 2024, 16:48:35
Short summary description Philips Azur GC4850/22 iron Dry & Steam iron 2600 W Blue, White:

Philips Azur GC4850/22, Dry & Steam iron, 2.5 m, 180 g/min, Blue, White, 50 g/min, 0.35 L

Long summary description Philips Azur GC4850/22 iron Dry & Steam iron 2600 W Blue, White:

Philips Azur GC4850/22. Type: Dry & Steam iron, Cord length: 2.5 m, Steam boost performance: 180 g/min. Iron power: 2600 W, AC input voltage: 220-240 V. Weight: 1.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.