Philips logo

Philips EasySpeed Steam iron GC1920/28

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69656
Info modified on:
12 Apr 2024, 16:46:34
Short summary description Philips EasySpeed Steam iron GC1920/28:

Philips EasySpeed Steam iron GC1920/28, Steam iron, 1.8 m, Pink, White, 17 g/min, 0.18 L, 180°

Long summary description Philips EasySpeed Steam iron GC1920/28:

Philips EasySpeed Steam iron GC1920/28. Type: Steam iron, Cord length: 1.8 m, Product colour: Pink, White. Iron power: 1440 W, AC input voltage: 240 V, AC input frequency: 50 Hz. Width: 115 mm, Depth: 261 mm, Height: 136 mm. Dimensions (W x D x H): 26.1 x 11.5 x 13.6 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.