location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC0047030 suspension lighting Flexible mount E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC0047030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC0047030 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0742546205616 show
Category:
Indoor lighting that hangs from the ceiling.
Suspension Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:03:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips FC0047030 suspension lighting Flexible mount E26
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Facet
Warranty: 1 year
Long product name Philips FC0047030 suspension lighting Flexible mount E26 :
The long product name of Philips FC0047030 suspension lighting Flexible mount E26. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Facet, 120V, 60Hz, E26, Suspension light
More>>>
Philips FC0047030 suspension lighting Flexible mount E26:
The official description of Philips FC0047030 suspension lighting Flexible mount E26 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Facet 1-light pendant in Black finish
One-light pendant in Black finish with etched white glass.

Create an atmosphere anywhere
- Organic Modern style;
- Designed for indoor use.

Feel welcome home with light
- UL Listed for Dry locations.

Let the light blend naturally into your interior
- A wide variety of bulbs may be used in this fixture.

Colors and finishes bring harmony to your home
- Black;
- Etched white glass.

Organic Modern style
Forecast Organic Modern combines clean, contemporary designs with natural textures, colors,
and materials. The combination makes for inspired, appealing lighting that works with a wide range of interior themes.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

Dry
UL Listed for Dry locations.

Standard incan lamp
This fixture will accept bulbs in a variety of shapes, sizes, and wattages, including high-efficiency screw-in bulbs such as the Philips LED, EcoVantage, and Twister.One-light pendant in Merlot Bronze finish with Onyx mosaic shade.

Short summary description Philips FC0047030 suspension lighting Flexible mount E26:
This short summary of the Philips FC0047030 suspension lighting Flexible mount E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC0047030, Flexible mount, Chrome, White, Glass, Metal, Glass, Bedroom, Kitchen, Living room

Long summary description Philips FC0047030 suspension lighting Flexible mount E26:
This is an auto-generated long summary of Philips FC0047030 suspension lighting Flexible mount E26 based on the first three specs of the first five spec groups.

Philips FC0047030. Mounting type: Flexible mount, Product colour: Chrome, Plafond colour: White. Number of bulbs: 1 bulb(s), Fitting/cap type: E26, Replacement bulb power (max): 75 W. Input voltage: 120 V, AC input frequency: 60 Hz, AC input voltage: 120 V. Width: 229 mm, Height (min): 45.7 cm, Height (max): 3.5 m. Package depth: 600 mm, Package height: 600 mm

Design
Mounting type *
Flexible mount
Housing material
Glass, Metal
Plafond material
Glass
Product colour *
Chrome
Plafond colour *
White
Suitable location
Bedroom, Kitchen, Living room
Lighting style
Contemporary
International Protection (IP) code
IP20
Protection class
I
Certification
UL
Lamps
Fitting/cap type *
E26
Bulb(s) included *
No
Number of bulbs *
1 bulb(s)
Lamps
Replacement bulb power (max)
75 W
Ergonomics
Dimmable
No
Remotely operated
No
Height adjustment
Yes
Power
Input voltage
120 V
AC input frequency
60 Hz
AC input voltage
120 V
Weight & dimensions
Width
229 mm
Height (min)
45.7 cm
Height (max)
3.5 m
Packaging data
Package depth
600 mm
Package height
600 mm