location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FA0049836 suspension lighting Flexible mount Integrated LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA0049836
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FA0049836 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0742546204800 show
Category:
Indoor lighting that hangs from the ceiling.
Suspension Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:04:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips FA0049836 suspension lighting Flexible mount Integrated LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Harmonize
Warranty: 1 year
Long product name Philips FA0049836 suspension lighting Flexible mount Integrated LED :
The long product name of Philips FA0049836 suspension lighting Flexible mount Integrated LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmonize, 120V, 60Hz, LED, 4.8 W
More>>>
Philips FA0049836 suspension lighting Flexible mount Integrated LED:
The official description of Philips FA0049836 suspension lighting Flexible mount Integrated LED as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Harmonize 1-light LED pendant, Satin Nickel finish
One-light LED pendant in Satin Nickel finish with amber glass. 4.8W total, 200 lumens (initial), 2700k, 80 CRI, 120V.

Create an atmosphere anywhere
- Satin Nickel;
- Smoke glass.

Contemporary lighting to fit your needs
- Designed for indoor use;
- Modern style.

Advanced and sustainable LED technology
- Saves up to 80% energy;
- Extremely long operating life.

Feel welcome home with light
- UL Listed for Dry locations.

Modern style
The Modern style encapsulates the art of understatement. Simplicity and functionality are key,
designs are often stark and minimal. With fewer elements to distract your eyes, modern design quality is reflected by the craftsmanship, intrinsic beauty, and even technology found in the materials used. The spirit behind Modern Design is to challenge the norm, to push the creative boundaries.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

Saves up to 80% energy
This lamp conserves energy compared to traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Dry
UL Listed for Dry locations.

Extremely long operating life
A light source you can trust. Philips LED lights offer an extremely long-life of at least 20.000 hours (which equals 20 years on basis of an average use of 3 hours / day with an amount of at least of 13.000 on/off switching cycles). With the Philips LED lights you won’t have to worry about maintenance or lamp replacement while having the perfect light ambiance in your home.

Short summary description Philips FA0049836 suspension lighting Flexible mount Integrated LED:
This short summary of the Philips FA0049836 suspension lighting Flexible mount Integrated LED data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FA0049836, Flexible mount, Chrome, Translucent, Translucent, Glass, Metal, Glass, Bedroom, Kitchen, Living room

Long summary description Philips FA0049836 suspension lighting Flexible mount Integrated LED:
This is an auto-generated long summary of Philips FA0049836 suspension lighting Flexible mount Integrated LED based on the first three specs of the first five spec groups.

Philips FA0049836. Mounting type: Flexible mount, Product colour: Chrome, Translucent, Plafond colour: Translucent. Number of bulbs: 1 bulb(s), Bulb type: Integrated LED, Bulb power: 4.8 W. Input voltage: 120 V, AC input frequency: 60 Hz, AC input voltage: 120 V. Width: 102 mm, Height (min): 17.8 cm, Height (max): 2.01 m. Package width: 310 mm, Package height: 310 mm, Package weight: 2.1 kg

Design
Mounting type *
Flexible mount
Housing material
Glass, Metal
Plafond material
Glass
Product colour *
Chrome, Translucent
Plafond colour *
Translucent
Suitable location
Bedroom, Kitchen, Living room
Lighting style
Contemporary
International Protection (IP) code
IP20
Protection class
I
Certification
UL
Lamps
Bulb(s) included *
Yes
Number of bulbs *
1 bulb(s)
Bulb type
Integrated LED
Bulb power
4.8 W
Light colour
Warm white
Colour temperature (max)
2700 K
Bulb lifetime
20000 h
Lamps
Replacement bulb power (max)
4.8 W
Ergonomics
Dimmable
Yes
Remotely operated
No
Height adjustment
Yes
Power
Input voltage
120 V
AC input frequency
60 Hz
AC input voltage
120 V
Weight & dimensions
Width
102 mm
Height (min)
17.8 cm
Height (max)
2.01 m
Packaging data
Package width
310 mm
Package height
310 mm
Package weight
2.1 kg
Sustainability
Sustainability certificates
ENERGY STAR