location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips F615036NV ceiling lighting E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F615036NV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F615036NV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0742546048084 show
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:44:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips F615036NV ceiling lighting E26
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cassandra
Warranty: 1 year
Long product name Philips F615036NV ceiling lighting E26 :
The long product name of Philips F615036NV ceiling lighting E26. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cassandra, 120 V, 60 Hz, E26, Ceiling light
More>>>
Philips F615036NV ceiling lighting E26:
The official description of Philips F615036NV ceiling lighting E26 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cassandra 2-light Ceiling in Satin Nickel finish
Two-light Ceiling in Satin Nickel finish with white grass cloth shade with etched glass diffuser.

Create an atmosphere anywhere
- Designed for indoor use.

Feel welcome home with light
- UL Listed for Damp locations.

Let the light blend naturally into your interior
- A wide variety of bulbs may be used in this fixture.

Colors and finishes bring harmony to your home
- Satin Nicke;
- White Grasscloth shade and etched white glass.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

Standard incan lamp
This fixture will accept bulbs in a variety of shapes, sizes, and wattages, including high-efficiency screw-in bulbs such as the Philips LED, EcoVantage, and Twister.

Short summary description Philips F615036NV ceiling lighting E26:
This short summary of the Philips F615036NV ceiling lighting E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips F615036NV, 2 bulb(s), E26, IP21, White

Long summary description Philips F615036NV ceiling lighting E26:
This is an auto-generated long summary of Philips F615036NV ceiling lighting E26 based on the first three specs of the first five spec groups.

Philips F615036NV. Product colour: White, Suitable location: Bedroom, Living room, Shape: Round. Fitting/cap type: E26, Number of bulbs: 2 bulb(s), Replacement bulb power (max): 60 W. Input voltage: 120 V, AC input frequency: 60 Hz, AC input voltage: 120 V. Width: 378 mm, Height: 152 mm, Weight: 2.6 kg. Package depth: 409 mm, Package height: 249 mm, Package length: 40.9 cm

Design
Suitable for indoor use
Yes
Suitable location *
Bedroom, Living room
Shape *
Round
Mounting type *
Surfaced
Mounting hole shape
Round
Housing material
Fabric, Glass, Metal
Product colour *
White
International Protection (IP) code
IP21
Glass colour
White
Lighting style
Contemporary
Type
Classic
Certification
UL
Lamps
Fitting/cap type *
E26
Number of bulbs *
2 bulb(s)
Lamps
Replacement bulb power (max)
60 W
Power
Input voltage
120 V
AC input frequency
60 Hz
AC input voltage
120 V
Weight & dimensions
Width
378 mm
Height
152 mm
Weight
2.6 kg
Packaging data
Package depth
409 mm
Package height
249 mm
Package length
40.9 cm
Package weight
4.5 kg
Other features
Protection features
Waterproof