location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips F552536U wall lighting G24Q3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F552536U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F552536U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0742546091233 show
Category:
Lighting attached to indoor or outdoor walls.
Wall Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 20:42:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips F552536U wall lighting G24Q3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Icebox
Warranty: 1 year
Long product name Philips F552536U wall lighting G24Q3 :
The long product name of Philips F552536U wall lighting G24Q3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Icebox, 120 V - 277 V, 60 Hz, G24Q3, wall light
More>>>
Philips F552536U wall lighting G24Q3:
The official description of Philips F552536U wall lighting G24Q3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Icebox 2-light Bath in Satin Nickel finish
Two-light Bath in Satin Nickel finish with etched acrylic diffuser

Create an atmosphere anywhere
- Designed for indoor use.

Feel welcome home with light
- UL Listed for Damp locations;
- ADA Compliant.

Beautiful energy-saving warm white light
- Saves up to 80% energy;
- 120-277 universal voltage electronic ballast.

Colors and finishes bring harmony to your home
- Satin Nickel;
- Etched acrylic diffuser.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

ADA
Complies with American Disability Act (extends less than 4 inches (102 mm) away from the wall).

a la carte
Lighting the way you want it! A la carte is a simple concept that allows the combination of different
fixture frames and shade options to create a custom look from standard components.

Saves up to 80% energy
This lamp conserves energy compared to traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

UNV ballast
Universal voltage electronic ballast makes this fixture ideal for commercial applications, as well as
residential.

Short summary description Philips F552536U wall lighting G24Q3:
This short summary of the Philips F552536U wall lighting G24Q3 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips F552536U, Surfaced, Rectangle, 2 bulb(s), G24Q3, IP21, White

Long summary description Philips F552536U wall lighting G24Q3:
This is an auto-generated long summary of Philips F552536U wall lighting G24Q3 based on the first three specs of the first five spec groups.

Philips F552536U. Mounting type: Surfaced, Shape: Rectangle. Number of bulbs: 2 bulb(s), Fitting/cap type: G24Q3. International Protection (IP) code: IP21, Suitable for indoor use, Product colour: White

Design
Product colour *
White
Suitable for indoor use
Yes
Suitable location *
Bathroom, Bedroom, Living room
Shape
Rectangle
Housing material
Synthetics
Lighting style
Contemporary
Mounting type *
Surfaced
International Protection (IP) code
IP21
Placement supported
Vertical
Protection features
Waterproof
Certification
UL, ADA
Lamps
Number of bulbs *
2 bulb(s)
Fitting/cap type *
G24Q3
Bulb(s) included *
No
Replacement bulb power (max)
26 W
Power LED
No
Ergonomics
Dimmer
No
Power
Power source type *
AC
Input voltage
120-277 V
AC input frequency
60 Hz
AC input voltage
120-277 V
Weight & dimensions
Width
102 mm
Height
508 mm
Weight
2.8 kg
Length
305 mm
Packaging data
Package depth
381 mm
Package height
201 mm
Package length
57.9 cm
Package weight
3.3 kg
Sustainability
Sustainability certificates
ENERGY STAR