location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips F5517 wall lighting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5517
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5517 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0742546043294 show
Category:
Lighting attached to indoor or outdoor walls.
Wall Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips F5517 wall lighting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cassandra
Warranty: 1 year
Long product name Philips F5517 wall lighting :
The long product name of Philips F5517 wall lighting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cassandra, Contemporary, Shade
More>>>
Philips F5517 wall lighting:
The official description of Philips F5517 wall lighting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cassandra Shade
A la Carte Natural grass cloth shade. Shade only - holder sold separately.

Create an atmosphere anywhere
- Designed for indoor use.

Feel welcome home with light
- ADA Compliant.

Be creative with light, compose your own luminaire
- Unparalleled design flexibility.
- Shade only. Order F5515 series holder separately.

Colors and finishes bring harmony to your home
- Natural Grasscloth shade.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

a la carte
Lighting the way you want it! A la carte is a simple concept that allows the combination of different
fixture frames and shade options to create a custom look from standard components.

Order F5515 series holder
Select the appropriate pendant, chandelier or sconce holder for your application from our wide selection, and then choose the shade or glass option designed to install perfectly onto the holder to complete your customized light fixture.

Short summary description Philips F5517 wall lighting:
This short summary of the Philips F5517 wall lighting data-sheet is auto-generated and uses the product title and the first six key specs.

Philips F5517, Surfaced, Rectangle, Beige

Long summary description Philips F5517 wall lighting:
This is an auto-generated long summary of Philips F5517 wall lighting based on the first three specs of the first five spec groups.

Philips F5517. Mounting type: Surfaced, Shape: Rectangle, Suitable for indoor use, Product colour: Beige

Design
Product colour *
Beige
Suitable for indoor use
Yes
Suitable location *
Bedroom, Living room
Shape
Rectangle
Housing material
Fabric
Lighting style
Contemporary
Mounting type *
Surfaced
Placement supported
Vertical
Certification
ADA
Weight & dimensions
Width
315 mm
Height
152 mm
Weight
262 g
Packaging data
Package depth
114 mm
Package height
165 mm
Package length
33 cm
Package weight
272 g