location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips F51049U suspension lighting Flexible mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F51049U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F51049U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0742546094333 show
Category:
Indoor lighting that hangs from the ceiling.
Suspension Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips F51049U suspension lighting Flexible mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Urban Oasis
Warranty: 1 year
Long product name Philips F51049U suspension lighting Flexible mount :
The long product name of Philips F51049U suspension lighting Flexible mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Urban Oasis, 120 V - 277 V, 60 Hz, G24Q3, Suspension light
More>>>
Philips F51049U suspension lighting Flexible mount:
The official description of Philips F51049U suspension lighting Flexible mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Urban Oasis 2-light Pendant, Bronze Luster finish
Two-light Pendant in Bronze Luster finish with beige artisan paper shade with etched white glass diffuser

Create an atmosphere anywhere
- Designed for indoor use.

Decorate your bathroom with the right lighting
- UL Listed for Damp locations.

Beautiful energy-saving warm white light
- Saves up to 80% energy;
- 120-277 universal voltage electronic ballast.

Colors and finishes bring harmony to your home
- Bronze Luster;
- Beige artisan paper shade and etched white glass.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

Saves up to 80% energy
This lamp conserves energy compared to traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Standard incan lamp
This fixture will accept bulbs in a variety of shapes, sizes, and wattages, including high-efficiency screw-in bulbs such as the Philips LED, EcoVantage, and Twister.

Black
Black color differentiates this cable from others, providing easy identification at a glance.

Short summary description Philips F51049U suspension lighting Flexible mount:
This short summary of the Philips F51049U suspension lighting Flexible mount data-sheet is auto-generated and uses the product title and the first six key specs.

Philips F51049U, Flexible mount, Bronze, Beige, Glass, Metal, Paper, Glass, Paper, Bedroom, Living room

Long summary description Philips F51049U suspension lighting Flexible mount:
This is an auto-generated long summary of Philips F51049U suspension lighting Flexible mount based on the first three specs of the first five spec groups.

Philips F51049U. Mounting type: Flexible mount, Product colour: Bronze, Plafond colour: Beige. Number of bulbs: 2 bulb(s), Replacement bulb power (max): 26 W. AC input frequency: 60 Hz. Width: 546 mm, Weight: 5.6 kg, Height (min): 72.4 cm. Package depth: 541 mm, Package height: 310 mm, Package weight: 8 kg

Design
Mounting type *
Flexible mount
Housing material
Glass, Metal, Paper
Plafond material
Glass, Paper
Product colour *
Bronze
Plafond colour *
Beige
Suitable location
Bedroom, Living room
Lighting style
Heritage
International Protection (IP) code
IP20
Certification
UL
Lamps
Bulb(s) included *
No
Number of bulbs *
2 bulb(s)
Replacement bulb power (max)
26 W
Ergonomics
Dimmable
No
Remotely operated
No
Height adjustment
Yes
Power
AC input frequency
60 Hz
Weight & dimensions
Width
546 mm
Weight
5.6 kg
Height (min)
72.4 cm
Height (max)
72.4 cm
Packaging data
Package depth
541 mm
Package height
310 mm
Package weight
8 kg
Sustainability
Sustainability certificates
ENERGY STAR