location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips F5030NV suspension lighting Flexible mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5030NV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5030NV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0742546045113 show
Category:
Indoor lighting that hangs from the ceiling.
Suspension Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:15:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips F5030NV suspension lighting Flexible mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lauren
Warranty: 1 year
Long product name Philips F5030NV suspension lighting Flexible mount :
The long product name of Philips F5030NV suspension lighting Flexible mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lauren, modern, shade
More>>>
Philips F5030NV suspension lighting Flexible mount:
The official description of Philips F5030NV suspension lighting Flexible mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lauren Shade
A la Carte white on white glass. Shade only - holder sold separately.

Contemporary lighting to fit your needs
- Modern style;
- Designed for indoor use.

Be creative with light, compose your own luminaire
- Unparalleled design flexibility;
- Shade only. Order holder separately.

Colors and finishes bring harmony to your home
- White on white glass.

Modern style
The Modern style encapsulates the art of understatement. Simplicity and functionality are key,
designs are often stark and minimal. With fewer elements to distract your eyes, modern design
quality is reflected by the craftsmanship, intrinsicbeauty, and even technology found in the materials
used. The spirit behind Modern Design is to challenge the norm, to push the creative boundaries.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting,
task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

a la carte
Lighting the way you want it! A la carte is a simple concept that allows the combination of different
fixture frames and shade options to create a custom look from standard components.

Order holder separately
Select the appropriate pendant, chandelier or sconce holder for your application from our wide selection, and then choose the shade or glass option designed to install perfectly onto the holder to complete your customized light fixture.

Short summary description Philips F5030NV suspension lighting Flexible mount:
This short summary of the Philips F5030NV suspension lighting Flexible mount data-sheet is auto-generated and uses the product title and the first six key specs.

Philips F5030NV, Flexible mount, White, White, Glass, Glass, Bedroom, Living room

Long summary description Philips F5030NV suspension lighting Flexible mount:
This is an auto-generated long summary of Philips F5030NV suspension lighting Flexible mount based on the first three specs of the first five spec groups.

Philips F5030NV. Mounting type: Flexible mount, Product colour: White, Plafond colour: White. Width: 89 mm, Height: 244 mm, Weight: 6.2 kg. Package depth: 450 mm, Package height: 310 mm, Package weight: 8.7 kg

Design
Mounting type *
Flexible mount
Housing material
Glass
Plafond material
Glass
Product colour *
White
Plafond colour *
White
Suitable location
Bedroom, Living room
Lighting style
Modern
Lamps
Bulb(s) included *
No
Ergonomics
Dimmable
No
Remotely operated
No
Height adjustment
No
Weight & dimensions
Width
89 mm
Height
244 mm
Weight
6.2 kg
Packaging data
Package depth
450 mm
Package height
310 mm
Package weight
8.7 kg