location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Car audio video system CED1910BT/98

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Car audio video system CED1910BT/98
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CED1910BT/98
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581694081
Category:
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips CED1910BT/98 user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Car audio video system CED1910BT/98
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15.7 cm (6.2") touch screen
  • - Bluetooth
Long product name Philips Car audio video system CED1910BT/98 :
The long product name of Philips Car audio video system CED1910BT/98. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Din, 6.2" LCD TFT, 4x 50W, CD/DVD, Bluetooth 2.1, MP3/WMA, MPEG4/DivX, AM/FM Radio, 245x116x188 mm
More>>>
Philips Car audio video system CED1910BT/98:
The official description of Philips Car audio video system CED1910BT/98 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips CED1910BT features a 6.2" full color display for video & photo playback is for ultimate entertainment in your car. Also enjoy movies & music from multiple sources and never miss a call, thanks to its built-in Bluetooth® receiver.

Short summary description Philips Car audio video system CED1910BT/98:
This short summary of the Philips Car audio video system CED1910BT/98 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Car audio video system CED1910BT/98, Black, 2 DIN, 200 W, 4.0 channels, 50 W, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Long summary description Philips Car audio video system CED1910BT/98:
This is an auto-generated long summary of Philips Car audio video system CED1910BT/98 based on the first three specs of the first five spec groups.

Philips Car audio video system CED1910BT/98. Product colour: Black, DIN size: 2 DIN, Output power: 200 W. Audio formats supported: MP3, WMA, Video formats supported: DIVX, MPEG4. Display type: LCD, Display diagonal: 15.8 cm (6.2"). Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, AVRCP, Bluetooth functions: Handsfree calling. Supported radio bands: AM, FM

DVD, DVD+/-R, DVD+/-RW, (S)VCD
DVD, DVD+/-R, DVD+/-RW, (S)VCD

The Philips player is compatible with most DVD and CD discs available in the market. DVD+/-R can accept both of the common recordable DVD formats. Likewise, DVD+/-RW handles both common rewritable disc types. The quality of a SVCD (Super VideoCD) plays much more sharpen picture than a VCD because of the higher resolution. MPEG4 is designed to deliver DVD-quality video (MPEG-2) at lower data rates and smaller file sizes. The DivX codec is an advanced MPEG4-based video compression technology to shrink digital video to sizes while maintaining high picture quality.

Built-in Bluetooth receiver
Built-in Bluetooth receiver

The Bluetooth hands-free feature lets you use your mobile phone safely while driving and you don't have to miss any important calls. With the built-in Bluetooth® receiver, you can also conveniently stream your music files from your phone to your car entertainment system.

Perfect-fit 2.0 DIN

Perfect-fit 2.0 DIN chassis design.

Music Zone
Music Zone

Philips' innovative Music Zone technology lets the driver and the passengers enjoy their music with more vivid spatial effect, just as the artist intended it to be heard. Users can easily switch the music listening zones from the driver to the passengers and back again to get the best sonic focus in the car. A dedicated zone control button provides three pre-defined settings - Left, Right and Front (and All) - so you can best match your listening needs easily and dynamically alone or with your passengers.

MAX Sound
MAX Sound

MAX Sound technology produces an instant boost in bass and treble, maximizing volume performance and instantly creating the most impressive listening experience with just the touch of a button. Its sophisticated electronic circuitry calibrates existing sound and volume settings, instantly boosting bass, treble and volume beyond original maximum levels without distortion. The end result is a noticeable amplifying of both sound spectrum and volume and a potent audio boost that will add mileage to any music.

FullSound
FullSound

Philips' innovative FullSound technology faithfully restores sonic details to compressed MP3 music, dramatically enriching and enhancing it, so you can experience truly immersive music without any distortion. Based on an audio post-processing algorithm, FullSound combines Philips' renowned expertise in music reproduction with the power of the latest generation Digital Signal Processor. The result is fuller bass with more depth & impact, boosted voice and instrument clarity, and rich detail. Rediscover your compressed MP3 music in true-to-life sound that will touch your soul and move your feet.

High resolution display

Philips CarStudio In-car AV system with high resolution display features a WVGA (800x480 pixels) LCD panel. Clear and bright, the display gives the sharpest view of the smart user interface and of video playback from various multimedia sources. It is also great for watching slideshows of your favorite photos. A selection of different backgrounds and color themes is provided, letting you create better ambience in your car.

USB and SDHC slots
USB and SDHC slots

Plug in a USB or an SDHC card then flick to USB and SDHC mode on your Philips device for instant playback of stored songs, videos and photos.

Performance
Product colour *
Black
DIN size *
2 DIN
Output power *
200 W
Audio output channels *
4.0 channels
Maximum power per channel *
50 W
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Ready for iPod *
Yes
Equalizer
Yes
Equalizer bands quantity
3
Multimedia
USB direct playback *
Yes
MP3 playback *
Yes
CD-R playback *
Yes
CD-RW playback
Yes
DVD Audio playback
Yes
Audio formats supported
MP3, WMA
Video formats supported
DIVX, MPEG4
Display
Built-in display *
Yes
Display type
LCD
Touchscreen *
Yes
Display diagonal
15.8 cm (6.2")
ID3 Tag display
Yes
Ports & interfaces
Bluetooth version
2.1+EDR
Ports & interfaces
Bluetooth profiles
A2DP, AVRCP
Bluetooth functions
Handsfree calling
Bluetooth range
8 m
USB port *
Yes
Bluetooth *
Yes
Pre out port
Yes
Line outputs (RCA)
1
Subwoofer out
Yes
Radio
Preset stations quantity
30
Supported radio bands
AM, FM
Auto digital tuning
Yes
Weight & dimensions
Width
188 mm
Depth
116 mm
Height
245 mm
Technical details
Key illumination colour
White
MP3 bit rates
32 - 320 Kbit/s
Playback disc types
DVD, CD, CD-R, CD-RW
Packaging data
Package dimensions (WxDxH)
188 x 245 x 116 mm
Memory
Card reader integrated *
Yes
Compatible memory cards
SD, SDHC