Philips logo

Philips BT6000B/12 portable/party speaker Stereo portable speaker Black 12 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79391
Info modified on:
26 Jul 2024, 09:23:32
Short summary description Philips BT6000B/12 portable/party speaker Stereo portable speaker Black 12 W:

Philips BT6000B/12, 2.0 channels, Neodymium, 3,81 cm, 12 W, Wired & Wireless, 2.1+EDR

Long summary description Philips BT6000B/12 portable/party speaker Stereo portable speaker Black 12 W:

Philips BT6000B/12. Audio output channels: 2.0 channels, Magnet type: Neodymium, Subwoofer driver diameter: 3,81 cm. RMS rated power: 12 W. Connectivity technology: Wired & Wireless, Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP, AVRCP, HFP. Product type: Stereo portable speaker, Product colour: Black, Product design: Cylinder. Recommended usage: Tablet / Smartphone, Mobile operating systems supported: Android 2.1

Reasons to buy
3d tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.