location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AquaTouch Wet and dry electric shaver AT750/20

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AquaTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet and dry electric shaver AT750/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT750/20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103542919 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips AT750/20 user manual (14.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AquaTouch Wet and dry electric shaver AT750/20
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Super Lift and Cut
  • - Flexing heads
Long product name Philips AquaTouch Wet and dry electric shaver AT750/20 :
The long product name of Philips AquaTouch Wet and dry electric shaver AT750/20. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AT750/20 - 5.4W, LED, 40min, 8h, Li-Ion, Black/Blue
More>>>
Philips AquaTouch Wet and dry electric shaver AT750/20:
The official description of Philips AquaTouch Wet and dry electric shaver AT750/20 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great skin protection, smooth shave
Now enjoy a refreshing shave without worrying about damaging your skin. The Aquatec seal ensures a comfortable dry shave and a refreshing wet shave. Use it wet with shaving gel or foam for enhanced skin comfort.

Also use wet for enhanced skin comfort
- Optimized for use with gel or foam for enhanced skin comfort

Protect your skin
- Glides smoothly over the curves of your face

Shave smooth
- For a comfortably close shave

Ease of use
- Washable shaver with QuickRinse system
- 40+ minutes of cordless shaving on one charge

Short summary description Philips AquaTouch Wet and dry electric shaver AT750/20:
This short summary of the Philips AquaTouch Wet and dry electric shaver AT750/20 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AquaTouch Wet and dry electric shaver AT750/20, Rotation shaver, Black, Blue, Battery, Lithium-Ion (Li-Ion), 8 h, 5.4 W

Long summary description Philips AquaTouch Wet and dry electric shaver AT750/20:
This is an auto-generated long summary of Philips AquaTouch Wet and dry electric shaver AT750/20 based on the first three specs of the first five spec groups.

Philips AquaTouch Wet and dry electric shaver AT750/20. Shaver system: Rotation shaver. Product colour: Black, Blue. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 8 h. Cordless operation: 40 min

Skin Protection System

Rounded low-friction protection heads adjust to the curves of your face to limit skin damage.

Super Lift & Cut Action

For a close shave, the dual-blade system built into the Philips electric shaver lifts hairs to cut comfortably closer.

Fully waterproof

With QuickRinse system to clean under the tap and can be used in the shower

Cordless use 40+ minutes
Cordless use 40+ minutes

40+ minutes of cordless power for 14 shaves. Fully charges in 8 hours so it's always ready when you are.

Aquatec wet and dry
Aquatec wet and dry

Aquatec seal for a comfortable dry shave and a refreshing wet shave. Optimised for use with shaving gel or foam for enhanced skin comfort, even in the shower.

Performance
Shaver system *
Rotation shaver
Trimmer *
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Design
Product colour *
Black, Blue
Rubber grips
Yes
Washable *
Yes
Waterproof
Yes
LED indicators
Yes
Indication
Battery full indication
Yes
Battery low indication
Yes
Indication
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Charging time
8 h
Power consumption (typical)
5.4 W
Power consumption (standby)
0.5 W
Power requirements
100 - 240V
Packaging content
Cleaning brush
Yes
Protection cap
Yes
Other features
Cordless operation
40 min
Anti-slip grip
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:23
Uk has collected 1 expert review for Philips AquaTouch Wet and dry electric shaver AT750/20 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tianchad.com
Updated:
2016-12-29 02:50:22
Since this is a waterproof shaver, I must risk my life and the shaver I got by submerging the whole device into the basin that's fill with water. I switched it on and it just continue function properly even when it is submerged inside the water. IMPRESSIV...
Bottom line Philips AquaTouch AT 750Talking about shaving, it is not something that bother me everyday (yet as I am still growing up at this age! Believe it or not HAHAHA), therefore among all three models of Philips AquaTouch (AT750, AT890 and AT940) I really thinks...
0%