Philips logo

Philips AJ7260D/37 radio Clock

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27346
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips AJ7260D/37 radio Clock:

Philips AJ7260D/37, Clock, FM, 87,5 - 108 MHz, 8 W, LCD, White

Long summary description Philips AJ7260D/37 radio Clock:

Philips AJ7260D/37. Radio type: Clock, Supported radio bands: FM, FM band range: 87,5 - 108 MHz. RMS rated power: 8 W. Display type: LCD, Backlight colour: White. AC input frequency: 50 - 60 Hz. Width: 263 mm, Depth: 163 mm, Height: 135 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.