Philips logo

Philips Halogen (Capsuline) Halogen capsule lamp 871150065007825

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27680
Info modified on:
10 Apr 2024, 09:34:43
Short summary description Philips Halogen (Capsuline) Halogen capsule lamp 871150065007825:

Philips Halogen (Capsuline) Halogen capsule lamp 871150065007825, 5 W, G4, 4000 h, 60 lm, Warm white, 100

Long summary description Philips Halogen (Capsuline) Halogen capsule lamp 871150065007825:

Philips Halogen (Capsuline) Halogen capsule lamp 871150065007825. Bulb power: 5 W, Fitting/cap type: G4, Bulb lifetime: 4000 h, Luminous flux: 60 lm, Light colour: Warm white, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.