location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myHomeOffice Table lamp 672005316

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myHomeOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Table lamp 672005316
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
672005316
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291445876
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:21:53
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips myHomeOffice Table lamp 672005316 :
The long product name of Philips myHomeOffice Table lamp 672005316. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

myHomeOffice, E14, 12W, 2700K, Table lamp
More>>>
Philips myHomeOffice Table lamp 672005316:
The official description of Philips myHomeOffice Table lamp 672005316 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power up your study with light
Functionality and style. The Philips myHomeOffice Fact is a robust-looking desk lamp with
playful synthetic colour accents. The adjustable arm and head allow for easy positioning.
The bright, energy-efficient light works well on a work desk.

Designed for your home office
- Directed light, perfect for task lighting;
- Maximum brightness to light up your workspace.

Sustainable light solutions
- Energy saving;
- Warm white light;
- Philips bulb always included.

Special characteristics
- On/off switch on article;
- Adjustable free-swing arm.

Warm white light
Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Adjustable free-swing arm
Adjustable free-swing arm to direct the light where needed.

Philips bulb always included
High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

Energy saving
This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Maximum brightness
This Philips desk lamp is designed specifically for desk-based activities like doing homework or browsing the news on the laptop. When you switch it on it immediately provides just the right brightness for maximum comfort.

On/off switch on article
With the button discreetly integrated into the lamp, you can easily switch the light on and off.

Perfect for task lighting
This Philips desk lamp casts bundled light that provides even illumination of the working area.

Short summary description Philips myHomeOffice Table lamp 672005316:
This short summary of the Philips myHomeOffice Table lamp 672005316 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myHomeOffice Table lamp 672005316, Orange, Synthetics, Office, Study, Expressive, IP20, II

Long summary description Philips myHomeOffice Table lamp 672005316:
This is an auto-generated long summary of Philips myHomeOffice Table lamp 672005316 based on the first three specs of the first five spec groups.

Philips myHomeOffice Table lamp 672005316. Product colour: Orange, Material: Synthetics, Suitable location: Office, Study. Fitting/cap type: E14, Number of bulbs: 1 bulb(s), Bulb power: 12 W. Suitable for light type: Ambience. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Height: 350 mm, Width: 360 mm, Weight: 2.02 kg

Adjustable free-swing arm
Adjustable free-swing arm

Adjustable free-swing arm to direct the light where needed.

Philips bulb always included
Philips bulb always included

High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

Perfect for task lighting
Perfect for task lighting

This Philips desk lamp casts bundled light that provides even illumination of the working area.

Maximum brightness
Maximum brightness

This Philips desk lamp is designed specifically for desk-based activities like doing homework or browsing the news on the laptop. When you switch it on it immediately provides just the right brightness for maximum comfort.

Energy saving
Energy saving

This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Warm white light
Warm white light

Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

On/off switch on article
On/off switch on article

With the button discreetly integrated into the lamp, you can easily switch the light on and off.

Design
Product colour *
Orange
Material *
Synthetics
Suitable location *
Office, Study
Lighting style
Expressive
International Protection (IP) code
IP20
Protection class
II
Lamps
Fitting/cap type *
E14
Number of bulbs *
1 bulb(s)
Bulb(s) included *
Yes
Bulb power
12 W
Bulb type
Fluorescent
Colour temperature
2700 K
Light colour
Warm white
Bulb lifetime
8000 h
Bulb voltage
230 V
Replacement bulb power (max)
40 W
Extra-low voltage
No
Service life of lamp
8000 h
Ergonomics
Dimmable
No
Ergonomics
On/off switch
Yes
Flexible arm
Yes
Performance
Suitable for light type
Ambience
Diffused light effect
Yes
Power LED
No
Power
Power source type *
AC
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Height
350 mm
Width
360 mm
Weight
2.02 kg
Packaging data
Package width
164 mm
Package height
278 mm
Package weight
2.34 kg
Other features
Energy efficiency class (old)
A