location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myHomeOffice 667308716 wall lighting LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myHomeOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
667308716
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
667308716
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291446422
Category:
Lighting attached to indoor or outdoor walls.
Wall Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:23:08
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myHomeOffice 667308716 wall lighting LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bedroom, Living room, Office, Study Surfaced
  • - 1 bulb(s) LED 2.5 W
  • - 2700 K 20.000 h 35°
  • - IP20
  • - Housing material: Aluminium
  • - Grey
Warranty: 2 years
Long product name Philips myHomeOffice 667308716 wall lighting LED :
The long product name of Philips myHomeOffice 667308716 wall lighting LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips, LED, 2.5W, Wall light
More>>>
Philips myHomeOffice 667308716 wall lighting LED:
The official description of Philips myHomeOffice 667308716 wall lighting LED as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make light work for you
This grey Philips myHomeOffice Create wall light is easily adjustable with its flexible
gooseneck. The LED has diffused warm light for reading, while the accessible switch and
energy-efficiency are a bonus for workplace illumination.

Designed for your home office
- Directed light, perfect for task lighting
- Maximum brightness to light up your workspace

Sustainable light solutions
- High quality LED light
- Energy saving
- Warm white light
- Long operating life up to 20 years

Special characteristics
- On/off switch on article
- Flexible arm

High quality LED light
The LED technology, integrated into this Philips lamp, is a uniquely developed solution by Philips. While instantly turned on, it enables an optimal light output and brings out vivid colors in your home.

Warm white light
Light can have different color temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Energy saving
This Philips energy saving lamp conserves energy compared to traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Long operating life
A light source you can trust. The integrated LEDs, used in this Philips LED lamp, will last up to 20.000 hours (which equals 20 years on basis of an average use of 3 hours / day with an amount of at least of 13.000 on/off switching cycles). It feels so comfortable to think that you won't have to worry about maintenance or light bulb replacement while having the perfect light ambiance in your home.

Maximum brightness
This Philips desk lamp is designed specifically for desk-based activities like doing homework or browsing the news on the laptop. When you switch it on it immediately provides just the right brightness for maximum comfort.

On/off switch on article
With the button discreetly integrated onto the lamp, you can easily switch the light on and off.

Perfect for task lighting
This Philips desk lamp casts bundled light that provides even illumination on the working area.

Short summary description Philips myHomeOffice 667308716 wall lighting LED:
This short summary of the Philips myHomeOffice 667308716 wall lighting LED data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myHomeOffice 667308716, Surfaced, 1 bulb(s), 2700 K, IP20, Grey

Long summary description Philips myHomeOffice 667308716 wall lighting LED:
This is an auto-generated long summary of Philips myHomeOffice 667308716 wall lighting LED based on the first three specs of the first five spec groups.

Philips myHomeOffice 667308716. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Colour temperature (max): 2700 K, Bulb lifetime: 20.000 h. International Protection (IP) code: IP20, Protection class: I, Suitable for indoor use, Product colour: Grey

Design
Product colour *
Grey
Suitable for indoor use
Yes
Suitable location *
Bedroom, Living room, Office, Study
Housing material
Aluminium
Lighting style
Modern
Mounting type *
Surfaced
Mounting hole shape
Round
International Protection (IP) code
IP20
Protection class
I
Placement supported
Vertical
Lamps
Number of bulbs *
1 bulb(s)
Bulb(s) included *
Yes
Bulb type
LED
Bulb power
2.5 W
Colour temperature (max)
2700 K
Light colour
Warm white
Bulb lifetime
20.000 h
Lamps
Beam angle (max)
35°
Replacement bulb power (max)
2.5 W
Power LED
Yes
Ergonomics
On/off switch
Yes
Pull-relief
Yes
Flexible arm
Yes
Power
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
120 mm
Height
506 mm
Weight
400 g
Packaging data
Package width
146 mm
Package height
244 mm
Package weight
775 g