location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6600 series 65PUF6693/T3 TV 165.1 cm (65") 4K Ultra HD Smart TV White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
6600 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65PUF6693/T3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65PUF6693/T3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6959033856167
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:19:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 6600 series 65PUF6693/T3 TV 165.1 cm (65") 4K Ultra HD Smart TV White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 165.1 cm (65") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DTMB NTSC, PAL
  • - Smart TV Internet TV
  • - Ethernet LAN
  • - VESA mounting 300 x 200 mm
  • - 170 W
More>>>
Short summary description Philips 6600 series 65PUF6693/T3 TV 165.1 cm (65") 4K Ultra HD Smart TV White:
This short summary of the Philips 6600 series 65PUF6693/T3 TV 165.1 cm (65") 4K Ultra HD Smart TV White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6600 series 65PUF6693/T3, 165.1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, White

Long summary description Philips 6600 series 65PUF6693/T3 TV 165.1 cm (65") 4K Ultra HD Smart TV White:
This is an auto-generated long summary of Philips 6600 series 65PUF6693/T3 TV 165.1 cm (65") 4K Ultra HD Smart TV White based on the first three specs of the first five spec groups.

Philips 6600 series 65PUF6693/T3. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DTMB. Ethernet LAN. Product colour: White

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
16:9
Supported video modes
1080p
Supported graphics resolutions
3840 x 2160
Native refresh rate
60 Hz
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL
Digital signal format system *
DTMB
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
16 W
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
White
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
On/off switch
Yes
LED indicators
Power
Performance
Teletext function
Yes
Teletext standards
EPG
Plug and Play
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
1
Headphone out
Yes
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
170 W
AC input voltage
198 - 220 V
AC input frequency
50 Hz
Weight & dimensions
Width (with stand)
1241.7 mm
Depth (with stand)
290.5 mm
Height (with stand)
874 mm
Weight (with stand)
21.3 kg
Width (without stand)
1241.7 mm
Depth (without stand)
63 mm
Height (without stand)
829 mm
Weight (without stand)
20.1 kg
Packaging data
Package width
1600 mm
Package depth
175 mm
Package height
995 mm
Package weight
28.7 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Battery type
AAA
Interactive TV
Yes
Built-in speaker(s)
Yes
Power
170 W
Wireless connection
Yes
USB ports quantity
1