location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving Spot light 571794416

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spot light 571794416
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
571794416
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291445005
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:33:20
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 571794416 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myLiving Spot light 571794416
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Brown
  • - IP20 Protection class: I
  • - Non-changeable bulb(s) 4 W
  • - 2700 K 15000 h 50°
Long product name Philips myLiving Spot light 571794416 :
The long product name of Philips myLiving Spot light 571794416. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Accent your home with light. SEPIA brown LED.
More>>>
Philips myLiving Spot light 571794416:
The official description of Philips myLiving Spot light 571794416 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Live a brilliant life with this rounded Philips myLiving Sepia LED ceiling spot light. Fitted with energy-saving LEDs, it provides powerful but efficient warm white light. The glossy brown body with its chrome leg offers style to match.
- Sustainable light solutions
- Special characteristics

Short summary description Philips myLiving Spot light 571794416:
This short summary of the Philips myLiving Spot light 571794416 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myLiving Spot light 571794416, Non-changeable bulb(s), 3 bulb(s), LED, 2700 K, 220-240 V, Brown

Long summary description Philips myLiving Spot light 571794416:
This is an auto-generated long summary of Philips myLiving Spot light 571794416 based on the first three specs of the first five spec groups.

Philips myLiving Spot light 571794416. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 3 bulb(s), Bulb type: LED, Colour temperature (max): 2700 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: Brown

Design
Product colour *
Brown
Suitable location
Bedroom, Living room
Housing material
Aluminium
International Protection (IP) code
IP20
Protection class
I
Lighting style
Contemporary
Lamps
Fitting/cap type *
Non-changeable bulb(s)
Number of bulbs *
3 bulb(s)
Bulb type
LED
Bulb power
4 W
Light colour
Warm white
Colour temperature (max)
2700 K
Bulb lifetime
15000 h
Beam angle (max)
50°
Lamps
Replacement bulb power (max)
4 W
Ergonomics
Adjustable spot head
Yes
Power
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
300 mm
Length
300 mm
Height
131 mm
Weight
1.31 kg
Packaging data
Package width
138 mm
Package height
313 mm
Package weight
1.7 kg
Package length
30.8 cm