location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips InStyle Floor lamp 422653116

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
InStyle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Floor lamp 422653116
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
422653116
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291453604
Category:
Large lamps that stand on the floor and illuminate the room.
Floor Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:09:56
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 422653116 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips InStyle Floor lamp 422653116
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Root
  • - white
Warranty: 2 years
Long product name Philips InStyle Floor lamp 422653116 :
The long product name of Philips InStyle Floor lamp 422653116. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips, Root, E27, 20W, Floor lamp
More>>>
Philips InStyle Floor lamp 422653116:
The official description of Philips InStyle Floor lamp 422653116 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create your style with light
The Philips InStyle Root floor lamp lights up your corners with beautiful energy-saving warm white light. Create a soft ambience thanks to the nice semi-transparent texture.

Sustainable light solutions
- Energy saving
- Warm white light
- Philips bulb always included

Special characteristics
- Dimmer on article

Warm white light
Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low
Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool,
more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Philips bulb always included
High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

Dimmer on article
A dimmer is provided on the lamp itself, allowing you to simply adjust the light to the way you want it.

Energy saving
This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Energy
For many years Philips has pro-actively been working on energy efficiency. As a result, most Philips
products have achieved green energy labels. The greener the label, the lower the energy consumption, the lower your energy bill and the friendlier for the environment.

Short summary description Philips InStyle Floor lamp 422653116:
This short summary of the Philips InStyle Floor lamp 422653116 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips InStyle Floor lamp 422653116, White, Bedroom, Living room, Fabric, IP20, II, Contemporary

Long summary description Philips InStyle Floor lamp 422653116:
This is an auto-generated long summary of Philips InStyle Floor lamp 422653116 based on the first three specs of the first five spec groups.

Philips InStyle Floor lamp 422653116. Product colour: White, Suitable location: Bedroom, Living room, Housing material: Fabric. Fitting/cap type: E27, Number of bulbs: 2 bulb(s), Bulb power: 20 W. Width: 320 mm, Height: 1556 mm, Weight: 4.3 kg. Package width: 358 mm, Package height: 940 mm, Package weight: 7.4 kg

Dimmer on article
Dimmer on article

A dimmer is provided on the lamp itself, allowing you to simply adjust the light to the way you want it.

Philips bulb always included
Philips bulb always included

High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

Energy saving
Energy saving

This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Warm white light
Warm white light

Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Design
Suitable location *
Bedroom, Living room
Product colour *
White
Housing material
Fabric
International Protection (IP) code
IP20
Protection class
II
Lighting style
Contemporary
Lamps
Fitting/cap type *
E27
Number of bulbs *
2 bulb(s)
Bulb(s) included *
Yes
Bulb power
20 W
Replacement bulb power (max)
20 W
Lamps
Light colour
Warm white
Colour temperature
2700 K
Service life of lamp
10000 h
Ergonomics
Dimmer
Yes
Power LED
No
Weight & dimensions
Width
320 mm
Height
1556 mm
Weight
4.3 kg
Packaging data
Package width
358 mm
Package height
940 mm
Package weight
7.4 kg