location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myKidsRoom Suspension light 410223316

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myKidsRoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Suspension light 410223316
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
410223316
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291468295
Category:
Indoor lighting that hangs from the ceiling.
Suspension Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:02:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 410223316 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myKidsRoom Suspension light 410223316
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Anora
  • - green
Warranty: 2 years
Long product name Philips myKidsRoom Suspension light 410223316 :
The long product name of Philips myKidsRoom Suspension light 410223316. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IP20, E27, 20W, 2700K, 230V
More>>>
Philips myKidsRoom Suspension light 410223316:
The official description of Philips myKidsRoom Suspension light 410223316 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Step into the adventure
Make the night less frightening with this friendly face. Anora will accompany your kids with warm, playful light. The Philips myKidsRoom pendant is long-lasting and energy-saving, so it's a good friend to you, too.

Designed for your kids' room
- For kids

Sustainable light solutions
- Energy saving
- Warm white light
- Philips bulb always included

Special characteristics
- The height of the pendant is easy adjustable

Warm white light
Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low
Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool,
more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Adjustable height
This Philips pendant light is delivered with long cables to offer you maximum flexibility during and after installation. Choose the perfect height to meet your needs.

Philips bulb always included
High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

Energy saving
This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

For kids
This Philips child's room lamp creates an environment that encourages children to indulge in what they enjoy most: fun and creativity! But this lamp is also designed to be safe for your child: it is
cool to touch and robust, and uses non-toxic paint.

Energy
For many years Philips has pro-actively been working on energy efficiency. As a result, most Philips
products have achieved green energy labels. The greener the label, the lower the energy consumption, the lower your energy bill and the friendlier for the environment.

Short summary description Philips myKidsRoom Suspension light 410223316:
This short summary of the Philips myKidsRoom Suspension light 410223316 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myKidsRoom Suspension light 410223316, Flexible mount, Green, White, Metal, Synthetics, Glass, Children's room

Long summary description Philips myKidsRoom Suspension light 410223316:
This is an auto-generated long summary of Philips myKidsRoom Suspension light 410223316 based on the first three specs of the first five spec groups.

Philips myKidsRoom Suspension light 410223316. Mounting type: Flexible mount, Product colour: Green, Plafond colour: White. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Bulb type: Fluorescent. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 275 mm, Weight: 747 g, Height (max): 170 cm. Package width: 225 mm, Package height: 208 mm, Package weight: 1.46 kg

Adjustable height

This Philips pendant light is delivered with long cables to offer you maximum flexibility during and after installation. Choose the perfect height to meet your needs.

Philips bulb always included
Philips bulb always included

High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

For kids
For kids

This Philips child's room lamp creates an environment that encourages children to indulge in what they enjoy most: fun and creativity! But this lamp is also designed to be safe for your child: it is cool to touch and robust, and uses non-toxic paint.

Energy saving
Energy saving

This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Warm white light
Warm white light

Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Design
Mounting type *
Flexible mount
Housing material
Metal, Synthetics
Plafond material
Glass
Product colour *
Green
Plafond colour *
White
Suitable location
Children's room
Lighting style
Expressive
International Protection (IP) code
IP20
Protection class
II
Lamps
Fitting/cap type *
E27
Bulb(s) included *
Yes
Number of bulbs *
1 bulb(s)
Bulb type
Fluorescent
Bulb power
20 W
Light colour
Warm white
Colour temperature (max)
2700 K
Bulb lifetime
10000 h
Lamps
Replacement bulb power (max)
25 W
Bulb voltage
230 V
Ergonomics
Dimmable
No
Remotely operated
No
Height adjustment
Yes
Power
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
275 mm
Weight
747 g
Height (max)
170 cm
Packaging data
Package width
225 mm
Package height
208 mm
Package weight
1.46 kg
Other features
Power LED
No
Brand Image Product code Product Stock Price from
Philips myLiving 373615616 suspension lighting Flexible mount Non-changeable bulb(s) LED 4.5 W Philips myLiving 373615616 suspension lighting Flexible mount Non-changeable bulb(s) LED 4.5 W
(show image)
37361/56/16 373615616 0.00
(excl. VAT)
0 (incl. VAT)
Philips myLiving 391251716 suspension lighting Flexible mount Non-changeable bulb(s) LED Philips myLiving 391251716 suspension lighting Flexible mount Non-changeable bulb(s) LED
(show image)
39125/17/16 391251716 0.00
(excl. VAT)
0 (incl. VAT)
Philips myLiving 409048716 suspension lighting Flexible mount LED 4.5 W Philips myLiving 409048716 suspension lighting Flexible mount LED 4.5 W
(show image)
409048716 409048716
Philips myLiving 40895/38/16 suspension lighting Flexible mount LED 4.5 W Philips myLiving 40895/38/16 suspension lighting Flexible mount LED 4.5 W
(show image)
408953816 40895/38/16
Philips myLiving 40895/87/16 suspension lighting Flexible mount LED 4.5 W Philips myLiving 40895/87/16 suspension lighting Flexible mount LED 4.5 W
(show image)
408958716 40895/87/16